location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect MPK115B telephone cable 590.6" (15 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPK115B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPK115B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045494000
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:35:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect MPK115B telephone cable 590.6" (15 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 590.6" (15 m)
  • - RJ12 Male
  • - RJ12 Male
  • - Black
Guarantee: 300 months
Long product name Microconnect MPK115B telephone cable 590.6" (15 m) Black :
The short editorial description of Microconnect MPK115B telephone cable 590.6" (15 m) Black

Modular Straight RJ12 6C6P, 15m, Black
More>>>
Short summary description Microconnect MPK115B telephone cable 590.6" (15 m) Black:
This short summary of the Microconnect MPK115B telephone cable 590.6" (15 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect MPK115B, 590.6" (15 m), RJ12, RJ12, Black, Male, Male

Long summary description Microconnect MPK115B telephone cable 590.6" (15 m) Black:
This is an auto-generated long summary of Microconnect MPK115B telephone cable 590.6" (15 m) Black based on the first three specs of the first five spec groups.

Microconnect MPK115B. Cable length: 590.6" (15 m), Connector 1: RJ12, Connector 2: RJ12. Weight: 12.7 oz (360 g), Package weight: 13.1 oz (370 g)

Brand Image Article code product Stock Price from
Microconnect

Microconnect MPK103 telephone cable 118.1" (3 m) White
(show image)
MPK103 MPK103 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK105 telephone cable 196.9" (5 m) White
(show image)
MPK105 MPK105 0.00
(excl. VAT)
0 (incl. VAT)