location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Powerline 500 WiFi AP Kit 500 Mbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powerline 500 WiFi AP Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XWNB5201-100PAS
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR Powerline 500 WiFi AP Kit 500 Mbit/s White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 500 Mbit/s
  • - IEEE 1901, IEEE 802.11n, IEEE 802.3
Guarantee: 1-year
Long product name NETGEAR Powerline 500 WiFi AP Kit 500 Mbit/s White :
The short editorial description of NETGEAR Powerline 500 WiFi AP Kit 500 Mbit/s White

Powerline 500 WiFi AP Kit - 2.4 GHz 802.11 b/g/n, 500 Mbps
More>>>
NETGEAR Powerline 500 WiFi AP Kit 500 Mbit/s White:
The official marketing text of NETGEAR Powerline 500 WiFi AP Kit 500 Mbit/s White as supplied by the manufacturer

The Powerline 500 + WiFi creates a high-speed WiFi N access point at any power outlet in your home. It extends WiFi coverage across walls and floors to connect tablets, smart phones and laptops to the Internet, for the most demanding applications. And it’s easy to get started with automatic push button wireless setup.

WiFi Access Point
Extend high-speed Internet access throughout your home walls and floors, via 500 Mbps Powerline technology, for wireless devices like tablets, laptops and Wi-Fi enabled smartphones.

Ethernet Port
Extra Ethernet port for optimum wired connection.

Nano Format
Compact and elegant design to fit with your surroundings.

Plug-and-Play
Sets up in minutes, no configuration needed with Internet modem/gateway, no software to install.
- Create a high-speed WiFi N access point via the 500 Mbps Powerline technology
- Extend WiFi coverage across walls and floors for Internet access
- Ideal to connect tablets, smartphones and laptops to Internet
- Product includes — XWN5001 + XAV5201

High-speed Connections
Optimum speed to enable high speed Internet applications such as multiplayer gaming, Smart TV for HD video through YouTube and ultra fast Internet surfing on tablets.

Push 'N' Connect Button
Ensures a quick and secure wireless network connection with any client (WPS).

Push-and-Secure Button
Secures the Powerline network connection with the touch of a button, no need to remember passwords.

Pick-a-Plug LED
Indicates the connection strength at any electrical outlet to ensure the the highest possible Powerline performance.

NETGEAR Green Features
Power on/off buttons, Automatic Powerline shutdown when not in use and 80% recycled packaging.

Short summary description NETGEAR Powerline 500 WiFi AP Kit 500 Mbit/s White:
This short summary of the NETGEAR Powerline 500 WiFi AP Kit 500 Mbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Powerline 500 WiFi AP Kit, 500 Mbit/s, 500 Mbit/s, 10,100 Mbit/s, 2.4 GHz, IEEE 1901, IEEE 802.11n, IEEE 802.3, 100 - 250 V

Long summary description NETGEAR Powerline 500 WiFi AP Kit 500 Mbit/s White:
This is an auto-generated long summary of NETGEAR Powerline 500 WiFi AP Kit 500 Mbit/s White based on the first three specs of the first five spec groups.

NETGEAR Powerline 500 WiFi AP Kit. Maximum data transfer rate: 500 Mbit/s, Wi-Fi data rate (max): 500 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. AC input voltage: 100 - 250 V. Product color: White. Compatible operating systems: Microsoft Windows 7, Vista, XP, Mac OS X, Windows 8. Width: 3.39" (86 mm), Depth: 2.64" (67 mm), Height: 1.57" (40 mm)

Features
2.4 GHz *
Yes
Maximum data transfer rate *
500 Mbit/s
Wi-Fi data rate (max)
500 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.4 GHz
Networking standards
IEEE 1901, IEEE 802.11n, IEEE 802.3
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
AC input voltage
100 - 250 V
Design
Product color *
White
LED indicators
Yes
Design
Internal
No
Performance
Compatible operating systems
Microsoft Windows 7, Vista, XP, Mac OS X, Windows 8
Weight & dimensions
Width
3.39" (86 mm)
Depth
2.64" (67 mm)
Height
1.57" (40 mm)
Weight
5.93 oz (168 g)
Packaging content
Cables included
LAN (RJ-45)
Other features
Maximum operating distance
19685" (500 m)
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 05:45:21
Uk has collected 4 expert reviews for NETGEAR Powerline 500 WiFi AP Kit 500 Mbit/s White and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
kitguru.net
Updated:
2015-01-01 05:45:17
Today we are taking a look at NetGear’s XWNB5201 PowerLine 500 Wifi adapters. These powerline adapters promise to extend a WiFi network with wireless speeds up to 300 Mbps. Retailing for £79.00 inc vat. the XWNB5201 are expensive, but are they worth...
Good Excellent wireless performance, Solid build quality, True Plug ‘n Play...
Bottom line A capable kit that does not disappoint. However it is expensive...
85%
micromart.co.uk
Updated:
2015-01-01 05:45:20
It would be safe to say that in the past year the penny has dropped with many in the network hardware business about how useful Powerline technology is for extending wi-fi networks. The speed of 'n' or 'g' class wi-fi can't usually saturate a good Powerli...
70%
hardwareheaven.com
Updated:
2015-01-01 05:45:21
We have looked at a number of NETGEAR devices recently, from state of the art routers featuring Wireless-AC technology to Music Extenders and WiFi range enhancers. Today we are looking at a wireless access point that utilises Powerline technology to acces...
Bottom line The Powerline technology in use here offers benefits over traditional access points, those that require an Ethernet connection or a wireless repeater/extender, in that it can be used in areas that are not directly accessible via Ethernet and areas that ha...
90%