location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks Q1520B backup storage device Storage drive Tape Cartridge LTO 200 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ultrium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1520B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1520B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780444676 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:30:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE StorageWorks Q1520B backup storage device Storage drive Tape Cartridge LTO 200 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black
  • - Data storage type: LTO
  • - Native capacity: 200 GB Compressed capacity: 400 GB
Guarantee: standard statement: Hewlett-Packard provides a 3-year, next-day, product exchange, limitedfor all the StorageWorks Ultrium Tape Drives, plus 9x5 phone support for the duration of the
Long product name HPE StorageWorks Q1520B backup storage device Storage drive Tape Cartridge LTO 200 GB :
The short editorial description of HPE StorageWorks Q1520B backup storage device Storage drive Tape Cartridge LTO 200 GB

400/200GB, LTO-2, Ultra3 SCSI (LVDS), 160MB/s, 64MB Buffer, 5.25", Black
More>>>
Short summary description HPE StorageWorks Q1520B backup storage device Storage drive Tape Cartridge LTO 200 GB:
This short summary of the HPE StorageWorks Q1520B backup storage device Storage drive Tape Cartridge LTO 200 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks Q1520B, Storage drive, Tape Cartridge, LTO, Black, Microsoft Windows; Novell NetWare; HP-UX; Tru64; Red Hat Linux; United Linux; IBM-AIX; Sun..., 200 GB

Long summary description HPE StorageWorks Q1520B backup storage device Storage drive Tape Cartridge LTO 200 GB:
This is an auto-generated long summary of HPE StorageWorks Q1520B backup storage device Storage drive Tape Cartridge LTO 200 GB based on the first three specs of the first five spec groups.

HPE StorageWorks Q1520B. Product type: Storage drive, Media type: Tape Cartridge, Data storage type: LTO. Native capacity: 200 GB, Compressed capacity: 400 GB, Drive device, buffer size: 64 MB. Burst transfer rate: 160 MB/s, Sustained data transfer rate (compressed): 60 MB/s, Sustained data transfer rate (native): 30 MB/s. Weight: 11.8 lbs (5.35 kg). Dimensions (WxDxH): 8.58 x 11.7 x 4.72" (218 x 297 x 120 mm), Track to track seek time: 46000 ms, Interface type: SCSI

Brand Image Article code product Stock Price from
HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
274338-B22 StoreEver 3U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D130 Backup System with LTO-3 Ultrium 920 SAS Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH952A StorageWorks D2D130 Backup System with LTO-3 Ultrium 920 SAS Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks D2D130 Backup System with Data Protector Express Software Kit Storage auto loader & library Tape Cartridge HP StorageWorks D2D130 Backup System with Data Protector Express Software Kit Storage auto loader & library Tape Cartridge
(show image)
EH951A#AC3 StorageWorks D2D130 Backup System with Data Protector Express Software Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D130 Backup System Storage auto loader & library Tape Cartridge
(show image)
EH950A StorageWorks D2D130 Backup System 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D130 Backup System with Data Protector Express Software Kit Storage auto loader & library Tape Cartridge
(show image)
EH951A StorageWorks D2D130 Backup System with Data Protector Express Software Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D110 Backup System with Ultrium 448 Tape Drive
(show image)
EH881A D2D110 Backup System with Ultrium 448 Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D120 Backup System with Ultrium 920 Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH885A StorageWorks D2D120 Backup System with Ultrium 920 Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D 120 Backup System 2TB Storage auto loader & library Tape Cartridge
(show image)
EH884A StorageWorks D2D 120 Backup System 2TB 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D 120 with Data Protector Express software Kit Storage auto loader & library Tape Cartridge
(show image)
EH924A StorageWorks D2D 120 with Data Protector Express software Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
(show image)
C8013A LTO-1 Ultrium 200GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)