location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomas Baciov 1620 C Aquafilter Drum vacuum Dry&wet 1600 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomas Check ‘Thomas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Baciov 1620 C Aquafilter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
786206
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Thomas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 08:34:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Thomas Baciov 1620 C Aquafilter Drum vacuum Dry&wet 1600 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Drum vacuum 1600 W Turquoise
  • - Variable power
  • - Dry&wet Dust bag
  • - Carrying handle(s)
Guarantee: 3 years warranty
Long product name Thomas Baciov 1620 C Aquafilter Drum vacuum Dry&wet 1600 W Dust bag :
The short editorial description of Thomas Baciov 1620 C Aquafilter Drum vacuum Dry&wet 1600 W Dust bag

Baciov 1620 C Aquafilter, 1600 W, 20 l, Turquoise blue
More>>>
Short summary description Thomas Baciov 1620 C Aquafilter Drum vacuum Dry&wet 1600 W Dust bag:
This short summary of the Thomas Baciov 1620 C Aquafilter Drum vacuum Dry&wet 1600 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Thomas Baciov 1620 C Aquafilter, 1600 W, Drum vacuum, Dry&wet, Dust bag, Turquoise

Long summary description Thomas Baciov 1620 C Aquafilter Drum vacuum Dry&wet 1600 W Dust bag:
This is an auto-generated long summary of Thomas Baciov 1620 C Aquafilter Drum vacuum Dry&wet 1600 W Dust bag based on the first three specs of the first five spec groups.

Thomas Baciov 1620 C Aquafilter. Maximum input power: 1600 W. Type: Drum vacuum, Cleaning type: Dry&wet, Dust container type: Dust bag, Product color: Turquoise