location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S053038BA printer/scanner spare part 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fuser Unit + Maintenance Kit 200k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S053038BA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946419190
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:44:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13S053038BA printer/scanner spare part 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Device compatibility: Laser/LED printer
  • - Brand compatibility: Epson
  • - Black
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Epson C13S053038BA printer/scanner spare part 1 pc(s) :
The short editorial description of Epson C13S053038BA printer/scanner spare part 1 pc(s)

Fuser Unit Maintenance Kit 200k
More>>>
Short summary description Epson C13S053038BA printer/scanner spare part 1 pc(s):
This short summary of the Epson C13S053038BA printer/scanner spare part 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S053038BA, Black, 1 pc(s)

Long summary description Epson C13S053038BA printer/scanner spare part 1 pc(s):
This is an auto-generated long summary of Epson C13S053038BA printer/scanner spare part 1 pc(s) based on the first three specs of the first five spec groups.

Epson C13S053038BA. Device compatibility: Laser/LED printer, Brand compatibility: Epson, Compatibility: - AcuLaser M4000TN - AcuLaser M4000N - AcuLaser M4000DTN - AcuLaser M4000DN, Product color: Black. Quantity per pack: 1 pc(s)

Features
Device compatibility *
Laser/LED printer
Brand compatibility *
Epson
Compatibility *
- AcuLaser M4000TN - AcuLaser M4000N - AcuLaser M4000DTN - AcuLaser M4000DN
Product color
Black
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
8.27" (210 mm)
Package depth
17.6" (448 mm)
Package height
8.46" (215 mm)
Package weight
0.0564 oz (1.6 g)
Logistics data
Quantity per pallet
63 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
87.4" (2.22 m)
Quantity per pallet layer
7 pc(s)
Quantity per pallet layer (UK)
10 pc(s)
Quantity per pallet (UK)
90 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
87.4" (2.22 m)
Harmonized System (HS) code
84439990
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer Epson C13S053038BA printer/scanner spare part 1 pc(s):
Disclaimer

(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield