location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S051170 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Imaging Cartridge 20k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051170 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946394121
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 20:32:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13S051170 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 20000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Epson C13S051170 toner cartridge 1 pc(s) Original Black :
The short editorial description of Epson C13S051170 toner cartridge 1 pc(s) Original Black

Imaging Cartridge 20k
More>>>
Short summary description Epson C13S051170 toner cartridge 1 pc(s) Original Black:
This short summary of the Epson C13S051170 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S051170, 20000 pages, Black, 1 pc(s)

Long summary description Epson C13S051170 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Epson C13S051170 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Epson C13S051170. Black toner page yield: 20000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
AcuLaser M4000N
Quantity per pack *
1 pc(s)
Black toner page yield *
20000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Epson
Product color
Black
Country of origin
China
Weight & dimensions
Weight
5.73 lbs (2.6 kg)
Dimensions (WxDxH)
15.2 x 9.49 x 9.13" (386 x 241 x 232 mm)
Package width
8.9" (226 mm)
Weight & dimensions
Package depth
15.1" (384 mm)
Package height
9.37" (238 mm)
Package weight
0.0877 oz (2.49 g)
Logistics data
Quantity per pallet layer
16 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
15.9" (40.5 cm)
Quantity per pallet
48 pc(s)
Other features
Color
No
Print technology
Laser printing
Toner cartridge
Imaging cartridge
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)