location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson FX2190N NON dot matrix printer 240 x 144 DPI 680 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson FX-2190N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C526022A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946420127
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson FX2190N NON dot matrix printer 240 x 144 DPI 680 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 240 x 144 DPI 680 cps
  • - 55 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Ethernet, USB 1.1
  • - 400 million characters
  • - Mean time between failures (MTBF): 20000 h
Guarantee: 1 year replacement or repair
Long product name Epson FX2190N NON dot matrix printer 240 x 144 DPI 680 cps :
The short editorial description of Epson FX2190N NON dot matrix printer 240 x 144 DPI 680 cps

FX2190N NON 419cps 240x144dpi A3, Ethernet
More>>>
Epson FX2190N NON dot matrix printer 240 x 144 DPI 680 cps:
The official marketing text of Epson FX2190N NON dot matrix printer 240 x 144 DPI 680 cps as supplied by the manufacturer

High speed dot matrix printer for medium and large print volumes

As well as printing A3 sheets at an incredible 680 cps the Epson FX-2190 is exceptionally economical to run, offering the high productivity printing solution demanded by business: from warehouses and wholesalers through finance departments and labs.

Compact robust design with versatile paper management
The Epson FX-2190 has the ability to handle up to 6 part forms and its flexible paper management allows for paper insertion from the front, top, rear and bottom.

Outstanding reliability
Extremely robust, this wide carriage 9 pin dot matrix printer is ultra reliable across all stationery types.

Optional additional tractor unit
The optional additional tractor unit enables the printer to either accommodate two continuous forms at the same time, or to use push and pull paper feeding - ideal for commercial and industrial environments.

Short summary description Epson FX2190N NON dot matrix printer 240 x 144 DPI 680 cps:
This short summary of the Epson FX2190N NON dot matrix printer 240 x 144 DPI 680 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson FX2190N NON, 680 cps, 240 x 144 DPI, 503 cps, 5 copies, Code 39, POSTNET, UPC-A, UPC-E, 128 KB

Long summary description Epson FX2190N NON dot matrix printer 240 x 144 DPI 680 cps:
This is an auto-generated long summary of Epson FX2190N NON dot matrix printer 240 x 144 DPI 680 cps based on the first three specs of the first five spec groups.

Epson FX2190N NON. Maximum print speed: 680 cps, Maximum resolution: 240 x 144 DPI, Normal print speed: 503 cps. Buffer size: 128 KB, Sound pressure level (printing): 55 dB, Country of origin: Spain. Standard interfaces: Ethernet, USB 1.1. Print direction: Bi-directional, Print head life: 400 million characters, Ribbon life: 12 million characters. Weight: 20.7 lbs (9.4 kg)

Printing
Maximum resolution *
240 x 144 DPI
Color *
No
Maximum print speed *
680 cps
Normal print speed
503 cps
Maximum number of copies
5 copies
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Features
Buffer size *
128 KB
Sound pressure level (printing) *
55 dB
Country of origin
Spain
Ports & interfaces
Standard interfaces *
Ethernet, USB 1.1
Endurance
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life
12 million characters
Mean time between failures (MTBF)
20000 h
Weight & dimensions
Weight
20.7 lbs (9.4 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
18.1" (460 mm)
Package depth
27.6" (700 mm)
Package height
10.6" (270 mm)
Package weight
25.8 lbs (11.7 kg)
Other features
Dimensions (WxDxH)
23.2 x 13.8 x 6.59" (589 x 350 x 167.5 mm)
Connectivity technology
Wired
Compatible operating systems
Windows 95/98/2000/Me/XP/NT 4.0
Logistics data
Quantity per pallet
14 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
80.3" (2.04 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
3 pc(s)
Quantity per pallet (UK)
21 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
80.3" (2.04 m)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)