Epson logo

Epson C13T619000 printer kit

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
402011
Info modified on:
11 Jul 2024, 09:50:47
Long product name Epson C13T619000 printer kit:

Maintenance Box 35k

Short summary description Epson C13T619000 printer kit:

Epson C13T619000, Inkjet, 35000 pages, Black, China, Epson, - SureColor SC-P5000 Violet Spectro 240v - SureColor SC-P5000 Violet Spectro - SureColor SC-P5000...

Long summary description Epson C13T619000 printer kit:

Epson C13T619000. Print technology: Inkjet, Page yield: 35000 pages, Product color: Black. Quantity per pack: 1 pc(s), Package weight: 0.0124 oz (0.351 g), Package width: 2.56" (65 mm). Quantity per pallet: 400 pc(s), Master (outer) case width: 16.3" (415 mm), Master (outer) case length: 20.7" (525 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.