location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Speakers ASP800 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speakers ASP800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AASP800SWEC
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 17:13:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung Speakers ASP800 White :
The short editorial description of Samsung Speakers ASP800 White

Speakers ASP800, S20pin, White
More>>>
Samsung Speakers ASP800 White:
The official marketing text of Samsung Speakers ASP800 White as supplied by the manufacturer

Do you want to fill your space with music? Do you want to share music with others? Then, Samsung portable speaker is the answer! You can choose from Mini styles. The small designs give you easy portability. The size is small but the sound is astonishingly powerful.

Short summary description Samsung Speakers ASP800 White:
This short summary of the Samsung Speakers ASP800 White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Speakers ASP800, White

Long summary description Samsung Speakers ASP800 White:
This is an auto-generated long summary of Samsung Speakers ASP800 White based on the first three specs of the first five spec groups.

Samsung Speakers ASP800. Product color: White

Performance
Product color *
White
Weight & dimensions
Weight
3.17 oz (90 g)
Other features
Dimensions (WxDxH)
1.77 x 1.77 x 1.57" (45 x 45 x 40 mm)