location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR FVS318 wired router Fast Ethernet Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FVS318
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVS318GE show
Show alternative article codes used in the online market place
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 290264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR FVS318 wired router Fast Ethernet Purple
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ethernet WAN
  • - Fast Ethernet
  • - ADSL
  • - DHCP server
  • - DES, MD5
Long product name NETGEAR FVS318 wired router Fast Ethernet Purple :
The short editorial description of NETGEAR FVS318 wired router Fast Ethernet Purple

Cable/DSL ProSafe™ Firewall With 8-port 10/100 Mbps Switch
More>>>
NETGEAR FVS318 wired router Fast Ethernet Purple:
The official marketing text of NETGEAR FVS318 wired router Fast Ethernet Purple as supplied by the manufacturer

NETGEAR's FVS318 ProSafe™ VPN (Virtual Private Network) Firewall provides business-class protection at a reasonable price. This broadband capable VPN Firewall Router is a true firewall, providing Denial of Service (DoS) protection and Intrusion Detection using Stateful Packet Inspection (SPI), URL access and content filtering, as well as logging, reporting and real-time alerts. Network Address Translation (NAT) routing enables shared access to your broadband connection.

8 VPN Tunnels for Encrypted Remote Access

Maximum Firewall security coverage with DoS, SPI, content filtering & VPN pass through

Includes a Kensington Lock™ slot on the unit for theft protection

Connect up to 253 users to a broadband connection at the same time

Auto sensing and Auto Uplink™ on every switched LAN port

Sends email notification of attempted hacking, as well as real-time alerts

Make a VPN connection to other FVS318's or through client software (not incl.)

NETGEAR's Smart Wizard connects to your ISP quickly

The user-friendly web-based configuration screen & install assistant reduce set-up time

Short summary description NETGEAR FVS318 wired router Fast Ethernet Purple:
This short summary of the NETGEAR FVS318 wired router Fast Ethernet Purple data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR FVS318, Ethernet WAN, Fast Ethernet, Purple

Long summary description NETGEAR FVS318 wired router Fast Ethernet Purple:
This is an auto-generated long summary of NETGEAR FVS318 wired router Fast Ethernet Purple based on the first three specs of the first five spec groups.

NETGEAR FVS318. Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X), Ethernet LAN data rates: 10,100 Mbit/s. Routing protocols: RIP-1, RIP-2. Security algorithms: DES, MD5. Flash memory: 1 MB, Internal memory: 16 MB. Product color: Purple

WAN connection
Ethernet WAN *
Yes
Network
Ethernet interface type *
Fast Ethernet
Ethernet LAN
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10, 100 Mbit/s
Supports ISDN connection
No
DSL features
ADSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
8
Protocols
DMZ support
Yes
Routing protocols
RIP-1, RIP-2
DHCP server *
Yes
Security
Security algorithms *
DES, MD5
MAC address filtering
Yes
VPN tunnels quantity
8
Features
Flash memory
1 MB
Internal memory
16 MB
Design
Product color *
Purple
Power
Power consumption (typical) *
14.4 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
7.63" (193.9 mm)
Depth
6.04" (153.5 mm)
Height
1.67" (42.5 mm)
Weight
33 oz (935 g)
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
9.96 x 7.13 x 1.38" (253 x 181 x 35 mm)
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:37:14
Uk has collected 6 expert reviews for NETGEAR FVS318 wired router Fast Ethernet Purple and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
v3.co.uk
Updated:
2016-11-14 22:37:14
A major update to the existing FVS318 entry-level VPN firewall router, Netgear's new FVS318G model adds Gigabit Ethernet (GbE) networking capability and a completely new physical design.The most noticeable change is the front-mounted GbE ports and stat...
Good Good documentation; advanced security; VPN wizard; low price; lifetime warranty...
Bad Front-mounted ports may make it awkward for some installations, Rating:...
Bottom line Easy to get up and running, the FVS318G offers fully configurable security and entry-level VPN capabilities in a compact, low-cost package...
100%
itreviews.com
Updated:
2016-11-14 22:37:14
With a great feature set and a lifetime warranty, the FSV318G is a good choice for small businesses looking for rock-solid security and flexible VPN functions. It's also well worth considering for advanced home or home office use. Netgear - ProSafe 8-...
0%
smallnetbuilder.com
Updated:
2016-11-14 22:37:14
NETGEAR has improved its FVS318 Firewall/VPN appliance since we reviewed the FVS318G in 2009 by adding wireless capability, increasing performance, improving features.Physically, the 318N is identical to the 318G, with the addition of two wireless antenna...
Good Gigabit ports with VLANs, SSL and IPsec VPN, Supports L2TP for Win 7 native client VPN...
Bad Relatively slow routing speed, Slooww admin interface, Jumbo frames on only some ports, Difficult L2TP client config...
Bottom line 8 port router with Gigabit Ethernet ports, 2.4 GHz b/g/n AP and built-in 12 IPsec and 5 SSL endpoints. Includes service QoS, up and down bandwidth limiting, session limiting and traffic metering...
0%
smallnetbuilder.com
Updated:
2016-11-14 22:37:14
NETGEAR has finally improved its mainstay FVS318 Firewall / VPN router, in the form of the FVS318G. The 318G has eight Gigabit LAN ports and new hardware DMZ capability. And its even smaller than its predecessor, while offering more features. Physi...
Good 8 port Gigabit switch, Switchable DMZ port, Bandwidth throttling, Reasonably priced...
Bad No Jumbo frames, No VLANs, Doesnt meet 7 Mbps IPsec tunnel throughput spec.
Bottom line Updated FVS318 w/ Gigabit ports and hardware DMZ port supporting 5 IPsec tunnels...
0%
smallnetbuilder.com
Updated:
2016-11-14 22:37:14
NETGEAR has finally improved its mainstay FVS318 Firewall / VPN router, in the form of the FVS318G. The 318G has eight Gigabit LAN ports and new hardware DMZ capability. And it's even smaller than its predecessor, while offering more features. Physi...
Good 8 port Gigabit switch, Switchable DMZ port, Bandwidth throttling, Reasonably priced...
Bad No Jumbo frames, No VLANs, Doesn't meet 7 Mbps IPsec tunnel throughput spec.
Bottom line Updated FVS318 w/ Gigabit ports and hardware DMZ port supporting 5 IPsec tunnels...
0%
Brand Image Article code product Stock Price from
NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch wired router NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch wired router
(show image)
FVS124GNA ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router
(show image)
FVS328NA Firewall Router 8xF+ENet 8VPN RJ45 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe FVS124G wired router NETGEAR ProSafe FVS124G wired router
(show image)
FVS124GUK FVS124G 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe FVS124G wired router NETGEAR ProSafe FVS124G wired router
(show image)
FVS124GGE FVS124G 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router NETGEAR Firewall Router 8xF+ENet 8VPN RJ45 wired router
(show image)
FVS328GE Firewall Router 8xF+ENet 8VPN RJ45 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)