Leitz logo

Leitz 52200035 desk tray/organizer Polystyrol Blue

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45670
Info modified on:
12 Nov 2020, 20:07:49
Short summary description Leitz 52200035 desk tray/organizer Polystyrol Blue:

Leitz 52200035, Polystyrol, Blue, 9.84" (250 mm), 13.8" (350 mm), 2.48" (63 mm), 13.1 oz (370 g)

Long summary description Leitz 52200035 desk tray/organizer Polystyrol Blue:

Leitz 52200035. Material: Polystyrol, Product color: Blue. Width: 9.84" (250 mm), Length: 13.8" (350 mm), Height: 2.48" (63 mm). Standard media sizes: A4

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.