location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin nüvi® 5000 navigator Handheld LCD Touchscreen 9.29 oz (263.3 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nüvi® 5000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
901820
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2018 05:12:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Garmin nüvi® 5000 navigator Handheld LCD Touchscreen 9.29 oz (263.3 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld
  • - Auto
  • - Touchscreen 800 x 480 pixels
Long product name Garmin nüvi® 5000 navigator Handheld LCD Touchscreen 9.29 oz (263.3 g) :
The short editorial description of Garmin nüvi® 5000 navigator Handheld LCD Touchscreen 9.29 oz (263.3 g)

nüvi® 5000
More>>>
Short summary description Garmin nüvi® 5000 navigator Handheld LCD Touchscreen 9.29 oz (263.3 g):
This short summary of the Garmin nüvi® 5000 navigator Handheld LCD Touchscreen 9.29 oz (263.3 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin nüvi® 5000, Internal storage, 3D, 800 x 480 pixels, LCD, Handheld, Touch Screen

Long summary description Garmin nüvi® 5000 navigator Handheld LCD Touchscreen 9.29 oz (263.3 g):
This is an auto-generated long summary of Garmin nüvi® 5000 navigator Handheld LCD Touchscreen 9.29 oz (263.3 g) based on the first three specs of the first five spec groups.

Garmin nüvi® 5000. Map storage: Internal storage, Map view options: 3D. Display resolution: 800 x 480 pixels, Display: LCD. Form factor: Handheld, Interface type: Touch Screen. Weight: 9.29 oz (263.3 g), Width: 5.65" (143.5 mm), Depth: 0.799" (20.3 mm)

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:09:39
Uk has collected 9 expert reviews for Garmin nüvi® 5000 navigator Handheld LCD Touchscreen 263.3 g and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
electronicsme.com
Updated:
2011-07-31 06:09:36
Garmin Nuvi 5000 GPS is a navigation device that offers a huge bright screen and great features; including games, but the company made a poor choice when they decided not to add an internal battery to the GPS. This of course, renders it completely usel...
Bottom line I usually really like Garmin products. I have been a fan of their GPS devices for sometime but the Nuvi 5000 just misses the mark. The company has left out some features that are expected and necessary in a GPS device in this price range. The lack of h...
60%
about.com
Updated:
2011-07-31 06:09:36
The new-for-2008 Garmin Nuvi 5000 features the biggest screen in the portable car GPS market, at 5.2 inches (diagonal) compared with the more typical 4.3-inch and 3.5-inch sizes. This provides a wider view of the map and navigation cues. The big screen...
Good 5.2inch diagonal screen is the biggest in the portable car GPS market, Audiovisual input jack and video display capability.
Bad No internal battery to allow programming when disconnected from a power source, Does not accommodate handsfree calling.
Bottom line The new-for-2008 Garmin Nuvi 5000 features the biggest screen in the portable car GPS market, at 5.2 inches (diagonal) compared with the more typical 4.3-inch and 3.5-inch sizes. This provides a wider view of the map and navigation cues. The big screen...
60%
pcmag.com
Updated:
2011-07-31 06:09:37
With fuel prices hitting record highs, its more important than ever to get directly to your destination without having to drive around aimlessly. This is especially critical if you drive a larger vehicle like a truck or an RV, which doesnt get good...
Good Large, auto-dimming screen. Multisegment routing. Text-to-speech conversion. Video input for a backup camera.
Bad Lacks Bluetooth phone interface, integrated traffic receiver. No battery.
Bottom line This new navigator from Garmin boasts a sprawling 5.2-inch widescreen display. But youll pay a premium for it, and give up some other key features as well...
70%
gpstracklog.com
Updated:
2011-07-31 06:09:38
This past month I’ve been testing a Garmin nuvi 5000, which at 5.2" is the widest screen nuvi to date. The 5000 adds several other new features not previously found on the nuvi line. These include:External analog video (e.g., a back up camera) Customi...
0%