Brother logo

Brother PT-1250VPS Lettering Machine label printer TZ QWERTY

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60664
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
1 year
Long product name Brother PT-1250VPS Lettering Machine label printer TZ QWERTY:

PT-1250VPS Lettering Machine

Brother PT-1250VPS Lettering Machine label printer TZ QWERTY:

Everything at your fingertips. With a Brother P-touch, perfect organisation couldn't be easier. Around the home, office, business or workshop the application possibilities are endless.

The ergonomically designed grip ensures that the P-touch 1250VPS lies snugly in your hand.

Whatever you key in can be checked on the display before you print your label. Use the functional navigation menu button to choose your own design elements with just a flick of the wrist. Once you are satisfied, simply press the print button - and out come the labels you need. Designed by you - whenever, wherever you want.

Main Features
1 font style
8 print styles
6 print sizes
Vertical printing
4 borders
10mm per second printing speed
2 line printing
QWERTY keyboard
8 Character x 1 line LCD screen
300 character memory
Manual cutter
Navigation dial
3 tape widths

Short summary description Brother PT-1250VPS Lettering Machine label printer TZ QWERTY:

Brother PT-1250VPS Lettering Machine, QWERTY, TZ, AAA, Alkaline, Blue

Long summary description Brother PT-1250VPS Lettering Machine label printer TZ QWERTY:

Brother PT-1250VPS Lettering Machine. Keyboard layout: QWERTY. Tape type: TZ. Battery type: AAA, Battery technology: Alkaline. Product color: Blue

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.