location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEOVIEW L19W-9 computer monitor 19" 1440 x 900 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCALEOVIEW L19W-9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1223-V203?BA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu SCALEOVIEW L19W-9 computer monitor 19" 1440 x 900 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1440 x 900 pixels
  • - 5 ms 300 cd/m² 1000:1
Long product name Fujitsu SCALEOVIEW L19W-9 computer monitor 19" 1440 x 900 pixels :
The short editorial description of Fujitsu SCALEOVIEW L19W-9 computer monitor 19" 1440 x 900 pixels

SCALEOVIEW L19W-9 - 19” 1440 x 900, 5ms, 300 cd/m2, 1000:1, 170/170
More>>>
Fujitsu SCALEOVIEW L19W-9 computer monitor 19" 1440 x 900 pixels:
The official marketing text of Fujitsu SCALEOVIEW L19W-9 computer monitor 19" 1440 x 900 pixels as supplied by the manufacturer

The perfect companion for your SCALEO PC

An attractive price doesn't mean that you have to compromise on style or performance. The SCALEOVIEW L19W-9 widescreen display offers best performance for the home office and multimedia, such as photo editing and gaming. With its extremely slim and stylish design, the SCALEOVIEW L19W-9 fits perfectly into your home environment.

Short summary description Fujitsu SCALEOVIEW L19W-9 computer monitor 19" 1440 x 900 pixels:
This short summary of the Fujitsu SCALEOVIEW L19W-9 computer monitor 19" 1440 x 900 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEOVIEW L19W-9, 19", 1440 x 900 pixels, 5 ms

Long summary description Fujitsu SCALEOVIEW L19W-9 computer monitor 19" 1440 x 900 pixels:
This is an auto-generated long summary of Fujitsu SCALEOVIEW L19W-9 computer monitor 19" 1440 x 900 pixels based on the first three specs of the first five spec groups.

Fujitsu SCALEOVIEW L19W-9. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Display
Display diagonal *
19"
Display resolution *
1440 x 900 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colors *
16.78 million colors
Pixel pitch
0.0112 x 0.0112" (0.283 x 0.283 mm)
Viewable size diagonal
18.9" (48.1 cm)
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
55 - 76 Hz
Multimedia
RMS rated power
1 W
Ports & interfaces
VGA (D-Sub) ports quantity
1
Weight & dimensions
Width (with stand)
17.4" (442 mm)
Depth (with stand)
8.11" (206 mm)
Height (with stand)
14.4" (365 mm)
Weight (without stand)
10.1 lbs (4.6 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No