location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric XD520U DLP data projector 3000 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XD520U DLP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XD520U
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Mitsubishi Electric XD520U DLP data projector 3000 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 3000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 300
  • - Focus: Manual
  • - 2 W
  • - 390 W
Long product name Mitsubishi Electric XD520U DLP data projector 3000 ANSI lumens XGA (1024x768) :
The short editorial description of Mitsubishi Electric XD520U DLP data projector 3000 ANSI lumens XGA (1024x768)

XD520U DLP projector, 2.9KG, XGA, 3000 ANSI, 2000:1
More>>>
Short summary description Mitsubishi Electric XD520U DLP data projector 3000 ANSI lumens XGA (1024x768):
This short summary of the Mitsubishi Electric XD520U DLP data projector 3000 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Mitsubishi Electric XD520U DLP, 3000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 15 - 80 kHz, 50 - 85 Hz

Long summary description Mitsubishi Electric XD520U DLP data projector 3000 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Mitsubishi Electric XD520U DLP data projector 3000 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Mitsubishi Electric XD520U DLP. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 18.4 - 22 mm, Zoom ratio: 1.2:1. Serial interface type: RS-232. Noise level: 26 dB, Dot clock scanning frequency: 110 MHz

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 01:42:45
Uk has collected 1 expert review for Mitsubishi Electric XD520U DLP data projector 3000 ANSI lumens XGA (1024x768) and the rating is 76 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
76%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-08 00:54:13
At AU$2199, the XD520U DLP projector sits at the top end of Mitsubishi Electrics new \"Leo\" range of DLP business projectors. The XD520U performs a little bit better than its specifications might suggest, but you do pay a noise penalty in return. Desig...
Good Good visual quality, Supplied carrying case, Simple setup.
Bad Noisy operation.
Bottom line The XD520U performs a little bit better than its specifications might suggest, but you pay a noise penalty in return.
76%
Country Distributor
United Kingdom 1 distributor(s)