location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric SD206U Video/ data projector Standard throw projector 2000 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD206U Video/Data Projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD206U
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Mitsubishi Electric SD206U Video/ data projector Standard throw projector 2000 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector
  • - DLP 2000 ANSI lumens
  • - Lamp 2000 h
  • - SVGA (800x600) 2000:1
  • - 2 W
  • - 300 W
Long product name Mitsubishi Electric SD206U Video/ data projector Standard throw projector 2000 ANSI lumens DLP SVGA (800x600) :
The short editorial description of Mitsubishi Electric SD206U Video/ data projector Standard throw projector 2000 ANSI lumens DLP SVGA (800x600)

SD206U Video/Data Projector
More>>>
Short summary description Mitsubishi Electric SD206U Video/ data projector Standard throw projector 2000 ANSI lumens DLP SVGA (800x600):
This short summary of the Mitsubishi Electric SD206U Video/ data projector Standard throw projector 2000 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Mitsubishi Electric SD206U Video/Data Projector, 2000 ANSI lumens, DLP, SVGA (800x600), 2000:1, Lamp, 2000 h

Long summary description Mitsubishi Electric SD206U Video/ data projector Standard throw projector 2000 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of Mitsubishi Electric SD206U Video/ data projector Standard throw projector 2000 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

Mitsubishi Electric SD206U Video/Data Projector. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Noise level: 37 dB. RMS rated power: 2 W. Product type: Standard throw projector

Brand Image Article code product Stock Price from
Mitsubishi Electric

Mitsubishi Electric HD1000 Video/ data projector 1500 ANSI lumens DLP WXGA (1280x720)
(show image)
HD1000 HD1000 Video/Data Projector 0.00
(excl. VAT)
0 (incl. VAT)
Mitsubishi Electric

Mitsubishi Electric XD510U Video/ data projector 2600 ANSI lumens DLP XGA (1024x768)
(show image)
XD510U XD510U Video/Data Projector 0.00
(excl. VAT)
0 (incl. VAT)
Mitsubishi Electric

Mitsubishi Electric XD500 Orange Video/DataProjector data projector 2200 ANSI lumens DLP XGA (1024x768)
(show image)
XD500 ORANGE XD500 Orange Video/DataProjector 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)