location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Xeon® 3000 Sequence X3353 2.66 GHz 2 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer BladeCenter
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BladeCenter HS12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
802845G
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 13:58:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Xeon® 3000 Sequence X3353 2.66 GHz 2 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3000 Sequence X3353 2.66 GHz
  • - 2 GB 667 MHz DDR2-SDRAM
  • - Blade
Guarantee: 3-year customer replaceable unit and onsite limited warranty
Long product name IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Xeon® 3000 Sequence X3353 2.66 GHz 2 GB DDR2-SDRAM :
The short editorial description of IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Xeon® 3000 Sequence X3353 2.66 GHz 2 GB DDR2-SDRAM

BladeCenter HS12
More>>>
Short summary description IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Xeon® 3000 Sequence X3353 2.66 GHz 2 GB DDR2-SDRAM:
This short summary of the IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Xeon® 3000 Sequence X3353 2.66 GHz 2 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

IBM eServer BladeCenter BladeCenter HS12, 2.66 GHz, X3353, 2 GB, DDR2-SDRAM, Serial Attached SCSI (SAS), Blade

Long summary description IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Xeon® 3000 Sequence X3353 2.66 GHz 2 GB DDR2-SDRAM:
This is an auto-generated long summary of IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Xeon® 3000 Sequence X3353 2.66 GHz 2 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

IBM eServer BladeCenter BladeCenter HS12. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.66 GHz, Processor model: X3353. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial Attached SCSI (SAS). Chassis type: Blade

Brand Image Article code product Stock Price from
IBM

IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Xeon® L5420 2.5 GHz 2 GB DDR2-SDRAM
(show image)
80284LG BladeCenter HS12 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Xeon® E3113 3 GHz 2 GB DDR2-SDRAM
(show image)
8028K1G BladeCenter HS12 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Core™2 Duo 3 GHz 2 GB DDR2-SDRAM
(show image)
802827G BladeCenter HS12 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Celeron® 1.86 GHz 0.5 GB DDR2-SDRAM
(show image)
80141AG BladeCenter HS12 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Core™2 Duo 1.86 GHz 2 GB DDR2-SDRAM
(show image)
80142BG BladeCenter HS12 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Core™2 Duo 2.13 GHz 2 GB DDR2-SDRAM
(show image)
802823G BladeCenter HS12 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Xeon® 3000 Sequence X3323 2.5 GHz 2 GB DDR2-SDRAM
(show image)
802844G BladeCenter HS12 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer BladeCenter BladeCenter HS12 server Blade Intel® Xeon® 3000 Sequence X3363 2.83 GHz 2 GB DDR2-SDRAM
(show image)
802846G BladeCenter HS12 0.00
(excl. VAT)
0 (incl. VAT)