location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MarkNet N7002e print server Ethernet LAN Gray, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MarkNet N7002e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14T0240 show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2018 02:19:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark MarkNet N7002e print server Ethernet LAN Gray, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-in display
  • - Ethernet LAN IEEE 802.3, IEEE 802.3u
  • - TCP/IP IPv4, IPX/SPX, AppleTalk, TCP/IP IPv6
  • - Ethernet LAN (RJ-45) ports: 1
  • - Gray, Silver
Long product name Lexmark MarkNet N7002e print server Ethernet LAN Gray, Silver :
The short editorial description of Lexmark MarkNet N7002e print server Ethernet LAN Gray, Silver

MarkNet N7002e Fast Ethernet Print Server - Parallel
More>>>
Lexmark MarkNet N7002e print server Ethernet LAN Gray, Silver:
The official marketing text of Lexmark MarkNet N7002e print server Ethernet LAN Gray, Silver as supplied by the manufacturer

Printing Support
The MarkNet N7002e print server offers network printing support for laser, inkjet, and dot-matrix products.

Network Communications Security
SSL* protocol secures connections to the device's embedded web server to protect configuration and device status messages. SNMPv3 supports encrypted and authenticated management traffic protecting remote configuration and device status messages. IPSec can be used with both TCP/IP IPv4 and IPv6 networks and provides encryption and authentication of communications at the network layer. *This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit.

Works with an Evolving Network
MarkNet N7000 series print servers support IPv6, the next generation of TCP/IP. This feature allows workgroups to use existing printers with next generation networking standards. MarkNet N7002e offers benefits to workgroups with established networks by supporting legacy protocols such as TCP/IP (IPv4), IPX/SPX and AppleTalk .

Embedded Web Server
Remotely administer device settings through a web browser using the Embedded Web Server. With HTTPs support, administrators can modify print server settings, monitor printer status and update settings on select Lexmark printers over a secure channel.

Secure Internet Printing
With IPP 1.1, MarkNet N7000 Series print servers allow users to send encrypted print jobs over the Internet.

ThinPrint® Support
Print over a limited bandwidth network with minimal impact to response time for use in Citrix MetaFrame and Microsoft Windows Terminal Services Environments. Features include 1) Enable and disable ThinPrint, 2) Change ThinPrint IP port, 3) Change block size and 4) Control bandwidth.

Short summary description Lexmark MarkNet N7002e print server Ethernet LAN Gray, Silver:
This short summary of the Lexmark MarkNet N7002e print server Ethernet LAN Gray, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MarkNet N7002e, Gray, Silver, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, HTTPS, LEAP, MD5, PEAP, SSL/TLS, TCP/IP IPv4, IPX/SPX, AppleTalk, TCP/IP IPv6

Long summary description Lexmark MarkNet N7002e print server Ethernet LAN Gray, Silver:
This is an auto-generated long summary of Lexmark MarkNet N7002e print server Ethernet LAN Gray, Silver based on the first three specs of the first five spec groups.

Lexmark MarkNet N7002e. Product color: Gray, Silver. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP IPv4, IPX/SPX, AppleTalk, TCP/IP IPv6, Management protocols: HTTP, HTTPs (SSL*/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP),.... Certification: FCC Class B, UL 60950-1, CSA, ICES Class B, CE Class B, EN 55022, EN 55024, CB IEC 60950 1, IEC.... Width: 6.16" (156.5 mm), Depth: 5.43" (138 mm), Height: 1.77" (45 mm)

Features
Internal *
No
Product color
Gray, Silver
Built-in display
Yes
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Security algorithms
HTTPS, LEAP, MD5, PEAP, SSL/TLS
Protocols
Supported network protocols *
TCP/IP IPv4, IPX/SPX, AppleTalk, TCP/IP IPv6
Management protocols
HTTP, HTTPs (SSL*/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Parallel ports quantity
1
Certificates
Certification
FCC Class B, UL 60950-1, CSA, ICES Class B, CE Class B, EN 55022, EN 55024, CB IEC 60950 1, IEC 61000-3-2, -3-3, C-tick Class B, AS/NZS 3548 Class B
Weight & dimensions
Width
6.16" (156.5 mm)
Depth
5.43" (138 mm)
Weight & dimensions
Height
1.77" (45 mm)
Weight
12.7 oz (360 g)
Packaging data
Package dimensions (WxDxH)
14.8 x 9.25 x 2.95" (375 x 235 x 75 mm)
Package weight
3 lbs (1.36 kg)
Other features
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows Me Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows 98 2nd Edition Microsoft Windows XP x64 Microsoft Windows Server 2003 running Terminal Services Microsoft Windows 2000 Server running Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 running Terminal Services Apple Mac OS X Apple Mac OS 9.2 Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10, 11 SUSE Linux Professional 9.1, 9.2, 9.3 Debian GNU/Linux 3.1, 4.0 Linspire Linux 5.0 Novell Open Enterprise Server for Netware with NDS, iPrint or Novell Distributed Print Services (NDPS) Novell NetWare 3.2, 4.2 (bindery) Novell NetWare 4.2, 5.x and 6.x (NDS) Novell NetWare 5.x, 6.x with iPrint or Novell Distributed Print Services (NDPS) Sun Solaris SPARC 8, 9, 10 HP-UX 11.00, 11.1 IBM AIX 5.1, 5.2, 5.3
Cabling technology
10/100Base-T(X)
Country Distributor
United Kingdom 2 distributor(s)