HP logo

HP 72 GB SAS 15K rpm Hard Drive internal hard drive

Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
89781
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
standard statement: All drives are protected by a Pre-Failurewhen used with a HP Smart Array controller and Systems Insight Manager, allowing hard drives to be replaced before failure free of charge. In addition, all drives are covered by a one to three-year limited on-siteor the remainingof the HP CPU in which it is installed (up to three years).
Long product name HP 72 GB SAS 15K rpm Hard Drive internal hard drive:

Serial Attached SCSI is the logical evolution of SCSI, including its long-established software advantage and the Serial ATA electrical and physical connection interface. SAS meets all these demands while providing the highest performance.

Short summary description HP 72 GB SAS 15K rpm Hard Drive internal hard drive:

HP 72 GB SAS 15K rpm Hard Drive

Long summary description HP 72 GB SAS 15K rpm Hard Drive internal hard drive:

HP 72 GB SAS 15K rpm Hard Drive

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.