location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC XGA Projector 2.4kg data projector 2100 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XGA Projector 2.4kg
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP200
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:46:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC XGA Projector 2.4kg data projector 2100 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2100 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 1300:1
  • - Focus: Manual
Guarantee: 2 years warranty
Long product name NEC XGA Projector 2.4kg data projector 2100 ANSI lumens DLP XGA (1024x768) :
The short editorial description of NEC XGA Projector 2.4kg data projector 2100 ANSI lumens DLP XGA (1024x768)

Brilliant images, mobile design Mobile
More>>>
Short summary description NEC XGA Projector 2.4kg data projector 2100 ANSI lumens DLP XGA (1024x768):
This short summary of the NEC XGA Projector 2.4kg data projector 2100 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

NEC XGA Projector 2.4kg, 2100 ANSI lumens, DLP, XGA (1024x768), 1300:1, 31.35 - 80 kHz, 56 - 85 Hz

Long summary description NEC XGA Projector 2.4kg data projector 2100 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of NEC XGA Projector 2.4kg data projector 2100 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

NEC XGA Projector 2.4kg. Projector brightness: 2100 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: AC HID, Lamp power: 180 W. Focus: Manual

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:07
Uk has collected 2 expert reviews for NEC XGA Projector 2.4kg data projector 2100 ANSI lumens DLP XGA (1024x768) and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
pcworld.in
Updated:
2011-10-04 00:41:07
THE NEC NP200 is a compact projector. Clad in classic white, it looks pretty good, and like most projectors in this price bracket, it’s based on DLP technology. The projector lacks any buttons, and the remote control doubles up as a control pad when it...
Good Nice and bright, Remote control panel, Very good color quality...
Bad None...
Bottom line This portable projector combines good power and XGA resolution with a very attractive price...
91%
Laptopmag.com
Updated:
2011-10-04 00:41:07
All in all, the NEC NP200 does a great job with typical presentations at a very attractive price. And thanks to its XGA resolution, it also deftly handles HDTV images. When you factor in its amazingly low consumable cost and its two-year warranty, you...
Good Sharp, bright images, Detachable remote, Long-life, low-cost lamp, Low price...
Bad Relatively small image size, Slow cooldown time...
Bottom line All in all, the NEC NP200 does a great job with typical presentations at a very attractive price. And thanks to its XGA resolution, it also deftly handles HDTV images. When you factor in its amazingly low consumable cost and its two-year warranty, you...
90%