location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Camileo HD 5 MP CMOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camileo HD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA4083E-1CAM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6721443000009
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 09:25:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Camileo HD 5 MP CMOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 MP CMOS
  • - Digital zoom: 8x
  • - LCD 2.5"
  • - 1280 x 720 pixels
  • - Built-in microphone
  • - HDMI
  • - Lithium-Ion (Li-Ion) 3 h
More>>>
Short summary description Toshiba Camileo HD 5 MP CMOS:
This short summary of the Toshiba Camileo HD 5 MP CMOS data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Camileo HD, 5 MP, CMOS, 2.5", LCD, 5.29 oz (150 g)

Long summary description Toshiba Camileo HD 5 MP CMOS:
This is an auto-generated long summary of Toshiba Camileo HD 5 MP CMOS based on the first three specs of the first five spec groups.

Toshiba Camileo HD. Total megapixels: 5 MP, Sensor type: CMOS. Digital zoom: 8x. Compatible memory cards: SD. Display diagonal: 2.5", Display: LCD. Maximum video resolution: 1280 x 720 pixels

Source Testseek summary Average rating
Reviews
Updated:
2018-01-31 07:12:47
Uk has collected 4 expert reviews for Toshiba Camileo HD 5 MP CMOS and the average expert rating is 45 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
45%
Source Review comments Score
digitalversus.com
Updated:
2018-01-31 07:12:45
www.digitalversus.com/duels.phpWith the Camileo, Toshiba offers a very compact hand held camcorder which records to a SD Card similar to Sanyo’s Xacti. Ergonomics Our first impression of the Camileo wasn’t too reassuring. Its plastic didn’t seem to be...
Good Large LCD screen, Number of included accessories...
Bad Very average image quality, Numeric zoom that isn’t usable, Weak flash...
20%