location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba T355 data projector 3500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T355
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDPT355
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba T355 data projector 3500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 3500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 2000:1
Long product name Toshiba T355 data projector 3500 ANSI lumens DLP XGA (1024x768) :
The short editorial description of Toshiba T355 data projector 3500 ANSI lumens DLP XGA (1024x768)

T355 0.7” DMD™ Chip / XGA 1024 x 768 / 3500 ANSI lumens
More>>>
Short summary description Toshiba T355 data projector 3500 ANSI lumens DLP XGA (1024x768):
This short summary of the Toshiba T355 data projector 3500 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba T355, 3500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 51.2 - 476.4" (1.3 - 12.1 m), Lamp

Long summary description Toshiba T355 data projector 3500 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Toshiba T355 data projector 3500 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Toshiba T355. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp power: 300 W. Serial interface type: RS-232. Weight: 10.8 lbs (4.9 kg). Aspect ratio: 4:3, 16:9, Dimensions (WxDxH): 13.4 x 12.4 x 4.53" (340 x 314 x 115 mm)