PRIMERGY TX120 S1 + Windows Small Business Server 2003 Premium Edition - Mono Socket Tower Server Intel Dual-Core Xeon 3040 / 1.86 GHz ( Dual-Core ), 1 GB DDR2 SDRAM, 10/100/1000 Mbit/s Ethernet
Mono socket Dual-Core Tower Server
The new first generation ultra-compact sized PRIMERGY tower server TX120 with a powerful Dual-Core Intel® Xeon® Processor (UP) incorporates leading edge, low power consumption and space-saving technologies.
Thus a significantly smaller footprint, reduced noise and energy savings are achieved. The PRIMERGY TX120 tower server is perfect for office workspaces, for distributed and SOHO applications including retail in-store, back office servers and small office application servers.
Two 2.5-inch SAS hot-plug hard disks and the built-in RAID 1 functionality offer high data security. The standard iRMC (Integrated Remote Management Controller) offers enhanced system management, based on IPMI 2.0 technology, and the advanced diagnostic functions with Diagnostic LED increases operational reliability. A DAT drive can also be installed for easy backup or optional two further hot-plug hard disks.
Fujitsu PRIMERGY TX120 S1 + Windows Small Business Server 2003 Premium Edition, 1.86 GHz, 3040, 1 GB, DDR2-SDRAM, 163 W, Tower
Fujitsu PRIMERGY TX120 S1 + Windows Small Business Server 2003 Premium Edition. Processor family: Intel® Xeon®, Processor frequency: 1.86 GHz, Processor model: 3040. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD-RW. Power supply: 163 W. Chassis type: Tower