location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Premium Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1.6 GHz 2 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX300 S3 + Windows Small Business Server 2003 Premium Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K-FU-IR1009
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Premium Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1.6 GHz 2 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® L5310 1.6 GHz
  • - 2 GB DDR2-SDRAM
  • - 146 GB
  • - Rack (2U)
Long product name Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Premium Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1.6 GHz 2 GB DDR2-SDRAM :
The short editorial description of Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Premium Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1.6 GHz 2 GB DDR2-SDRAM

PRIMERGY RX300 S3 + Windows Small Business Server 2003 Premium Edition - Intel Quad-Core Xeon L5310 / 1.6 GHz BV ( Quad-Core ), 2 GB DDR II SDRAM, 1 x 146 GB Serial Attached SCSI, 2 x Gigabit Ethernet
More>>>
Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Premium Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1.6 GHz 2 GB DDR2-SDRAM:
The official marketing text of Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Premium Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1.6 GHz 2 GB DDR2-SDRAM as supplied by the manufacturer

Compact capacity in central service

PRIMERGY RX300 S3 rack server packs the capacity of a fully-featured departmental server into a rack design only 2 U in height. It is offering the breakthrough performance features of leading edge Dual- or Quad-Core Intel® Xeon® 5000 sequence CPUs embedded in a powerful design with
an 8-port SAS controller and fast PCIe links and PCI-X busses. Expandability is covering for nearly any workload: 32 GB FBD533/667 memory, up to 6 SAS hard disk drives, and sufficient free PCI slots for heavy I/O requirements.

To guarantee its high availability level, PRIMERGY RX300 S3 delivers: redundant hot-plug power supplies and fans option, Hot-pluggable hard disk drives and PCIe cards and onboard RAID. Special attention is given to secure memory data, with SDDC and memory mirroring option. The new „Cool-safe™“ technology secures optimal temperatures even at peak workloads, such ensuring longevity and extended Mean Time Between Failures. With this built-in failsafe functionality PRIMERGY RX300 S3 is suited ideally to meet demands for continuous operation in business critical environments, running data bases, terminal services, business applications or consolidation and virtual machine tasks.

Short summary description Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Premium Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1.6 GHz 2 GB DDR2-SDRAM:
This short summary of the Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Premium Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1.6 GHz 2 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX300 S3 + Windows Small Business Server 2003 Premium Edition, 1.6 GHz, L5310, 2 GB, DDR2-SDRAM, 146 GB, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Premium Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1.6 GHz 2 GB DDR2-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Premium Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1.6 GHz 2 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX300 S3 + Windows Small Business Server 2003 Premium Edition. Processor family: Intel® Xeon®, Processor frequency: 1.6 GHz, Processor model: L5310. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 146 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
L5310
Processor frequency *
1.6 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® 5000P
Number of processors installed
1
Thermal Design Power (TDP)
50 W
Processor cache type
L2
Processor front side bus
1066 MHz
Processor socket
LGA 771 (Socket J)
Processor lithography
65 nm
Processor threads
4
Processor operating modes
64-bit
FSB Parity
Yes
Bus type
FSB
Processor codename
Clovertown
Tcase
60 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Embedded options available
No
Number of Processing Die Transistors
582 M
CPU multiplier (bus/core ratio)
8
Processing Die size
286 mm²
Processor series
Intel Xeon 5300 Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Maximum internal memory *
32 GB
Storage
Total storage capacity *
146 GB
HDD interface
Serial Attached SCSI (SAS)
HDD size
3.5"
Hot-swap
Yes
Network
Network ready
Yes
Supported network protocols
10Base-T/100Base-TX/1000Base-T
Networking features
10/100 Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
Expansion slots
1 x PCI Express x8 2 x PCI Express x4 2 x PCI-x
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (2U)
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29774
Power
Power requirements
100 - 240 V
Power supply input frequency
50 - 60 Hz
Power consumption (typical)
600 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
CE, certificado FCC Clase A, C-Tick, BSMI CNS 13438 Class A, EN 61000-3-2, VCCI Class A ITE, EN 61000-3-3, EN55024, EN55022 Class A, UL 60950 Third Edition, CB, JEIDA, IEC 60950-1, EN 60950-1, CSA C22.2 No. 60950-1-03
Weight & dimensions
Weight
55.1 lbs (25 kg)
Features
Images Type Map
Other features
Acoustic pressure emissions
53 dB
Dimensions (WxDxH)
19 x 30.9 x 3.38" (482.6 x 785 x 85.9 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:06:12
Uk has collected 2 expert reviews for Fujitsu PRIMERGY RX300 S3 + Windows Small Business 2003 Premium Edition server 146 GB Rack (2U) Intel® Xeon® L5310 1.6 GHz 2 GB DDR2-SDRAM and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
alphr.com
Updated:
2011-09-26 10:06:12
Fujitsu Siemens delivers a Xeon 5100 processor in a well-built and highly specified rack server Fujitsu Siemens has traditionally preferred to follow the pack rather than lead with new server technology. But its latest Primergy servers signal a dramat...
83%
v3.co.uk
Updated:
2011-09-26 10:06:12
This Fujitsu Siemens 2U rack server offers a truly remarkable specification for the price...
100%