location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 8800-00-25 telephone cable 19.7" (0.5 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8800-00-25
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8800-00-25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5014976005162 show
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:31:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 8800-00-25 telephone cable 19.7" (0.5 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19.7" (0.5 m)
  • - QD Male
  • - RJ-10 Male
  • - Flat
  • - Black
Long product name Jabra 8800-00-25 telephone cable 19.7" (0.5 m) Black :
The short editorial description of Jabra 8800-00-25 telephone cable 19.7" (0.5 m) Black

QD to Modular RJ extension cord for Yealink
More>>>
Jabra 8800-00-25 telephone cable 19.7" (0.5 m) Black:
The official marketing text of Jabra 8800-00-25 telephone cable 19.7" (0.5 m) Black as supplied by the manufacturer

QD Cord to RJ10, straight, 0,5 meters, Siemens-allocation

Short summary description Jabra 8800-00-25 telephone cable 19.7" (0.5 m) Black:
This short summary of the Jabra 8800-00-25 telephone cable 19.7" (0.5 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 8800-00-25, 19.7" (0.5 m), QD, RJ-10, Black, Male, Male

Long summary description Jabra 8800-00-25 telephone cable 19.7" (0.5 m) Black:
This is an auto-generated long summary of Jabra 8800-00-25 telephone cable 19.7" (0.5 m) Black based on the first three specs of the first five spec groups.

Jabra 8800-00-25. Cable length: 19.7" (0.5 m), Connector 1: QD, Connector 2: RJ-10. Package width: 0.394" (10 mm), Package depth: 0.394" (10 mm), Package height: 7.87" (200 mm). Quantity per master (outer) case: 160 pc(s)

Features
Cable length *
19.7" (0.5 m)
Connector 1 *
QD
Connector 2 *
RJ-10
Connector 1 gender
Male
Connector 2 gender
Male
Product color *
Black
Cable type
Flat
Country of origin
China
Packaging data
Package width
0.394" (10 mm)
Package depth
0.394" (10 mm)
Package height
7.87" (200 mm)
Package weight
0.353 oz (10 g)
Logistics data
Harmonized System (HS) code
85177900
Quantity per master (outer) case
160 pc(s)
Brand Image Article code product Stock Price from
Jabra 8800-01-06 telephone cable 19.7" (0.5 m) Black Jabra 8800-01-06 telephone cable 19.7" (0.5 m) Black
(show image)
8800-01-06 8800-01-06 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Siemens SL1 cord Jabra Siemens SL1 cord
(show image)
8800-00-76 Siemens SL1 cord 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-01 telephone cable 19.7" (0.5 m) Black Jabra 8800-00-01 telephone cable 19.7" (0.5 m) Black
(show image)
8800-00-01 8800-00-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra DHSG cable Black Jabra DHSG cable Black
(show image)
14201-10 DHSG cable 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Supervisor cord 59.1" (1.5 m) Jabra Supervisor cord 59.1" (1.5 m)
(show image)
8312-129 Supervisor cord 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)