location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C5342CX toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5342CX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5342CX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646009362 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 16:07:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C5342CX toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Color toner page yield: 7000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark C5342CX toner cartridge 1 pc(s) Original Cyan :
The short editorial description of Lexmark C5342CX toner cartridge 1 pc(s) Original Cyan

C534 Cyan Extra High Yield Toner Cartridge
More>>>
Lexmark C5342CX toner cartridge 1 pc(s) Original Cyan:
The official marketing text of Lexmark C5342CX toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer

Lexmark Return Program Cartridges are sold at a discount versus the prices of regular cartridges in exchange for the customer’s agreement to use the cartridge only once and return it only to Lexmark for remanufacturing or recycling. Regular cartridges without this license/agreement sold at regular prices are also available. Regular cartridges are also recyclable at no cost through Lexmark Cartridge Collection Program.

- The Lexmark C534 supplies are designed to provide exceptional value, reliability and outstanding print quality.
- True: Accurate technology. Genuine quality. Environmental focus. It's our nature.
- Image: Crisp print. Professional documents. Great Impressions. Project your character.
- Always: Dependable. Page after page. Year after year. Count on Lexmark.

Short summary description Lexmark C5342CX toner cartridge 1 pc(s) Original Cyan:
This short summary of the Lexmark C5342CX toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C5342CX, 7000 pages, Cyan, 1 pc(s)

Long summary description Lexmark C5342CX toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Lexmark C5342CX toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Lexmark C5342CX. Color toner page yield: 7000 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
Lexmark C534n Lexmark C534dn Lexmark C534dtn
Quantity per pack *
1 pc(s)
Color toner page yield *
7000 pages
Type *
Original
Printing colors *
Cyan
Logistics data
Harmonized System (HS) code
84439990
Other features
Color
Yes
Print technology
Laser printing
Brand Image Article code product Stock Price from
Freecolor

Freecolor C524Y-FRC toner cartridge 1 pc(s) Yellow
(show image)
C524Y-FRC C524Y-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C524M-FRC toner cartridge 1 pc(s) Magenta
(show image)
C524M-FRC C524M-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C524C-FRC toner cartridge 1 pc(s) Cyan
(show image)
C524C-FRC C524C-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C524K-FRC toner cartridge 1 pc(s) Black
(show image)
C524K-FRC C524K-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C522Y-FRC toner cartridge 1 pc(s) Yellow
(show image)
C522Y-FRC C522Y-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C522M-FRC toner cartridge 1 pc(s) Magenta
(show image)
C522M-FRC C522M-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C522C-FRC toner cartridge 1 pc(s) Cyan
(show image)
C522C-FRC C522C-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C522K-FRC toner cartridge 1 pc(s) Black
(show image)
C522K-FRC C522K-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)