location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C532, C534 550-Sheet Drawer 550 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C532, C534 550-Sheet Drawer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36B1600 show
Show alternative article codes used in the online market place
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2017 01:10:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C532, C534 550-Sheet Drawer 550 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 550 sheets
  • - Supported media weight(s): 60 - 176 g/m²
  • - Letter
  • - Transparencies
Long product name Lexmark C532, C534 550-Sheet Drawer 550 sheets :
The short editorial description of Lexmark C532, C534 550-Sheet Drawer 550 sheets

C532, C534 550-Sheet Drawer
More>>>
Lexmark C532, C534 550-Sheet Drawer 550 sheets:
The official marketing text of Lexmark C532, C534 550-Sheet Drawer 550 sheets as supplied by the manufacturer

- Paper Weight Range Supported (gsm) 60 - 176 gsm
- Paper Weight Range Supported (lb.) 16 - 47 lbs.

Short summary description Lexmark C532, C534 550-Sheet Drawer 550 sheets:
This short summary of the Lexmark C532, C534 550-Sheet Drawer 550 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C532, C534 550-Sheet Drawer, C532, C534, 550 sheets, 60 - 176 g/m², 7.05 lbs (3.2 kg), 10.8 lbs (4.9 kg), 20 pc(s)

Long summary description Lexmark C532, C534 550-Sheet Drawer 550 sheets:
This is an auto-generated long summary of Lexmark C532, C534 550-Sheet Drawer 550 sheets based on the first three specs of the first five spec groups.

Lexmark C532, C534 550-Sheet Drawer. Compatibility: C532, C534, Maximum capacity: 550 sheets, Supported media weight(s): 60 - 176 g/m². Weight: 7.05 lbs (3.2 kg). Package weight: 10.8 lbs (4.9 kg). Quantity per pallet: 20 pc(s). Dimensions (WxDxH): 16.5 x 20.4 x 5" (420 x 518 x 127 mm)

Features
Compatibility *
C532, C534
Maximum capacity
550 sheets
Supported media weight(s)
60 - 176 g/m²
Media formats
Letter
Yes
Legal
Yes
Transparencies
Yes
Weight & dimensions
Weight
7.05 lbs (3.2 kg)
Packaging data
Package weight
10.8 lbs (4.9 kg)
Logistics data
Quantity per pallet
20 pc(s)
Pallet weight (imperial)
251 lbs
Other features
Dimensions (WxDxH)
16.5 x 20.4 x 5" (420 x 518 x 127 mm)
Country Distributor
United Kingdom 1 distributor(s)