location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 20K1401 toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20K1401
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20K1401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646029124 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:46:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 20K1401 toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Color toner page yield: 6600 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark 20K1401 toner cartridge 1 pc(s) Original Magenta :
The short editorial description of Lexmark 20K1401 toner cartridge 1 pc(s) Original Magenta

C510 Magenta High Yield Toner Cartridge, 6.6K
More>>>
Lexmark 20K1401 toner cartridge 1 pc(s) Original Magenta:
The official marketing text of Lexmark 20K1401 toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer

The Lexmark C510 supplies are designed to provide value, reliability and outstanding print quality. Standard yield cartridges offer an excellent balance of value and acquisition price, while high yield cartridges provide the best overall value. Both supplies sets for the Lexmark C510 offer an easy front loading design with a simple, intuitive user interface.

This toner cartridge is unique to this printer. Toner cartridges intended for use other printers cannot be used. For use with Lexmark C510, C510n, C510dtn printers. Yield: Up to 6,600 pages @ approximately 5% coverage.

- For use with Lexmark C510, C510n, C510dtn printers.
- This toner cartridge is unique to this printer. Toner cartridges intended for use other printers cannot be used.

Short summary description Lexmark 20K1401 toner cartridge 1 pc(s) Original Magenta:
This short summary of the Lexmark 20K1401 toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 20K1401, 6600 pages, Magenta, 1 pc(s)

Long summary description Lexmark 20K1401 toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Lexmark 20K1401 toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Lexmark 20K1401. Color toner page yield: 6600 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
Lexmark C510, C510n, C510dtn
Quantity per pack *
1 pc(s)
Color toner page yield *
6600 pages
Type *
Original
Printing colors *
Magenta
Features
Product color
White
Other features
Color
Yes
Print technology
Laser printing
Archival storage life
2 year(s)
Brand Image Article code product Stock Price from
Freecolor

Freecolor C510Y-HY-FRC toner cartridge 1 pc(s) Yellow
(show image)
C510Y-HY-FRC C510Y-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C510M-HY-FRC toner cartridge 1 pc(s) Magenta
(show image)
C510M-HY-FRC C510M-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C510C-HY-FRC toner cartridge 1 pc(s) Cyan
(show image)
C510C-HY-FRC C510C-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C510B-HY-FRC toner cartridge 1 pc(s) Black
(show image)
C510B-HY-FRC C510B-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Lexmark 20K1402 - For Lexmark C 510 toner cartridge 1 pc(s) MM Yellow Laser Toner - Lexmark 20K1402 - For Lexmark C 510 toner cartridge 1 pc(s)
(show image)
66052DK Yellow Laser Toner - Lexmark 20K1402 - For Lexmark C 510 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Lexmark 20K1401 - For Lexmark C 510 toner cartridge 1 pc(s) MM Magenta Laser Toner - Lexmark 20K1401 - For Lexmark C 510 toner cartridge 1 pc(s)
(show image)
66051DK Magenta Laser Toner - Lexmark 20K1401 - For Lexmark C 510 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Lexmark 20K1400 - For Lexmark C 510 toner cartridge 1 pc(s) MM Cyan Laser Toner - Lexmark 20K1400 - For Lexmark C 510 toner cartridge 1 pc(s)
(show image)
66050DK Cyan Laser Toner - Lexmark 20K1400 - For Lexmark C 510 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Lexmark 20K1403 - For Lexmark C 510 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark 20K1403 - For Lexmark C 510 toner cartridge 1 pc(s)
(show image)
66049DK Black Laser Toner - Lexmark 20K1403 - For Lexmark C 510 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)