location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X340 Laser A4 600 x 600 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X340
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20D0143
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X340 Laser A4 600 x 600 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - A4 25 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port
  • - Internal memory: 64 MB Built-in processor 150 MHz
  • - 35.9 lbs (16.3 kg)
Guarantee: 1 year
Long product name Lexmark X340 Laser A4 600 x 600 DPI 25 ppm :
The short editorial description of Lexmark X340 Laser A4 600 x 600 DPI 25 ppm

Laser Multifunctional Black-White Printer-Scanner-Copier-Fax, 600 x 600DPI, LCD display, 64MB, Paper input capacity, standard: 250 pages, Paper output capacity, standard: 150 pages, Paper input capacity, maximum: 800 pages, 60 - 90g/m², USB 2.0 B, 16.33kg
More>>>
Lexmark X340 Laser A4 600 x 600 DPI 25 ppm:
The official marketing text of Lexmark X340 Laser A4 600 x 600 DPI 25 ppm as supplied by the manufacturer

Low cost, full functionality – right on your desktop!

Short summary description Lexmark X340 Laser A4 600 x 600 DPI 25 ppm:
This short summary of the Lexmark X340 Laser A4 600 x 600 DPI 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X340, Laser, Mono printing, 600 x 600 DPI, Mono copying, Color scanning, A4

Long summary description Lexmark X340 Laser A4 600 x 600 DPI 25 ppm:
This is an auto-generated long summary of Lexmark X340 Laser A4 600 x 600 DPI 25 ppm based on the first three specs of the first five spec groups.

Lexmark X340. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
10 s
Print margins (top, bottom, right, left)
0.157" (4 mm)
Copying
Duplex copying *
No
Copying *
Mono copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (black, normal, US Letter)
27 cpm
Time to first copy (black, normal)
12 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
ADF scanner
Fax
Duplex faxing
No
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Page description languages
PCL 5e, PCL 6
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Manual feeder
Yes
Maximum number of input trays
2
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Borderless printing media sizes
Legal, Letter
Paper tray media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Optional connectivity
Ethernet
Network
Ethernet LAN *
No
Performance
Maximum internal memory
64 MB
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
150 MHz
Sound pressure level (printing)
51 dB
Sound pressure level (copying)
52 dB
Sound pressure level (scanning)
49 dB
Sound power level (standby)
27 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
System requirements
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Home x64
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Certificates
Certification
CSA, ICES A, BSMI A, VCCI A, FCC A, UL 60950-1, IEC 320-1, ECMA-74, CE A, CB IEC 60950 1, IEC 61000-3-2, -3-3, EN 55022, EN 55024, CISPIR 22 A, GS (TÜV)-EN 60950-1, SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick A, CCC A, RPC, PSB, MIC, EK - K60950
Weight & dimensions
Weight
35.9 lbs (16.3 kg)
Packaging data
Package weight
46.3 lbs (21 kg)
Other features
Dimensions (WxDxH)
20.9 x 15.5 x 20.5" (530 x 394 x 521 mm)
Maximum internal memory
64 GB
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Scan
Color faxing
No
Color scanning
Yes
Duplex (double-sided)
No
Full duplex
No
Package dimensions (WxDxH)
23.2 x 19.5 x 21.7" (590 x 495 x 550 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:47:53
Uk has collected 3 expert reviews for Lexmark X340 Laser A4 600 x 600 DPI 25 ppm and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-14 19:47:52
Lexmarks laser MFPs can look old-fashioned, but its well-built devices are often a reliable budget choice. Although the X340s bundled driver disc doesnt support Vista and its squat styling looks dated, the low price and built-in fax make it a tem...
60%