location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C77x, C78x duplex unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C77x, C78x Duplex Unit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20B2400 show
Show alternative article codes used in the online market place
Category:
Have your printer print on both sides of the paper automatically with one of these duplex units. Safv up to 50% on paper and work more efficiently when printing booklets. Save both money and the environment!
Duplex Units Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark C77x, C78x duplex unit :
The short editorial description of Lexmark C77x, C78x duplex unit

C77x, C78x Duplex Unit
More>>>
Lexmark C77x, C78x duplex unit:
The official marketing text of Lexmark C77x, C78x duplex unit as supplied by the manufacturer

Customize Your Lexmark
This option allows printing on both sides of a page.

Short summary description Lexmark C77x, C78x duplex unit:
This short summary of the Lexmark C77x, C78x duplex unit data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C77x, C78x Duplex Unit, A4, A5, B5, 75 - 176 g/m², 13.4 lbs (6.1 kg), 23.8 x 18.5 x 3.5" (604.5 x 470 x 89 mm), 17 lbs (7.7 kg)

Long summary description Lexmark C77x, C78x duplex unit:
This is an auto-generated long summary of Lexmark C77x, C78x duplex unit based on the first three specs of the first five spec groups.

Lexmark C77x, C78x Duplex Unit. ISO A-series sizes (A0...A9): A4, A5, ISO B-series sizes (B0...B9): B5, Supported media weight(s): 75 - 176 g/m². Weight: 13.4 lbs (6.1 kg), Dimensions (WxDxH): 23.8 x 18.5 x 3.5" (604.5 x 470 x 89 mm), Package weight: 17 lbs (7.7 kg). Quantity per pallet: 8 pc(s), Pallet weight (imperial): 166 lbs

Country Distributor
United Kingdom 1 distributor(s)