location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 12A7460 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12A7460
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12A7460 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646118125 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 251416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:19:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 12A7460 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 5000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark 12A7460 toner cartridge 1 pc(s) Original Black :
The short editorial description of Lexmark 12A7460 toner cartridge 1 pc(s) Original Black

Lexmark 0012A7460 5k Black Return Toner
More>>>
Lexmark 12A7460 toner cartridge 1 pc(s) Original Black:
The official marketing text of Lexmark 12A7460 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

Design The T630 Series cartridges use a clean-hands single element design to make installation easy for any user. New, longer lasting yields allow customers to spend more time printing impressive documents and less time changing cartridges. As with all Lexmark supplies, these cartridges are designed for the highest quality output, page after page, thanks to our technical experience, high production standards and rigorous product testing.
Customer Choice Lexmark offers a wide choice of cartridges, allowing customers to tailor solutions to fit their business needs. Choices include Return Programme and non-Return Programmecartridges available in multiple yields as well as special cartridges with oiled fuser wipers for customers who do a large amount of label printing.
Compatibility The Lexmark T630, T632 and T634 Prebate Print Cartridge is compatible with the Lexmark T630, T630n, T630dn, and the Lexmark T632, T632n, T632tn, T632dn, T632dtn and T632dtnf, and the Lexmark T634, T634n, T634tn, T634dn, T634dtn and T634dtnf. The Lexmark T630, T632 and T634 Prebate Print Cartridge is not compatible with past generations of Lexmark printers.
Lexmark Cartridge Collection Program Lexmark Cartridge Collection Program includes various methods of return and sponsors unique collection partnerships around the world. Collection programs are always free to the consumer and are designed to be easy to use. Country-specific instructions and shipping labels are available online. Empty cartridges may also be returned through participating Lexmark authorized supplies resellers. The Lexmark Cartridge Collection Program replaces Operation ReSource(SM) for the collection of spent Lexmark consumables. Over the past twelve years, Lexmark's focus on reducing resource consumption and waste has meant millions of laser cartridges have been recycled or otherwise reused.
Lexmark Return Program Cartridges Lexmark Return Program Cartridges are sold at a discount versus the prices of regular cartridges in exchange for the customer’s agreement to use the cartridge only once and return it only to Lexmark for remanufacturing or recycling. Regular cartridges without this license/agreement sold at regular prices are also available. Regular cartridges are also recyclable at no cost through Lexmark Cartridge Collection Program.

Short summary description Lexmark 12A7460 toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark 12A7460 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 12A7460, 5000 pages, Black, 1 pc(s)

Long summary description Lexmark 12A7460 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark 12A7460 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark 12A7460. Black toner page yield: 5000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
T630, T632, T634
Quantity per pack *
1 pc(s)
Black toner page yield *
5000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Lexmark
Cartridge return & recycling
Yes
Weight & dimensions
Package width
15.7" (400 mm)
Package depth
6.38" (162 mm)
Package height
11.8" (300 mm)
Package weight
4.63 lbs (2.1 kg)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
359.4 lbs (163 kg)
Other features
Print technology
Laser printing
Country Distributor
France 2 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)