location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 12L0252 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12L0252
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12L0252 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646252522 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2019 22:43:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark 12L0252 printer kit :
The short editorial description of Lexmark 12L0252 printer kit

Staple Cartridges, 3 pack x 5000 staples
More>>>
Lexmark 12L0252 printer kit:
The official marketing text of Lexmark 12L0252 printer kit as supplied by the manufacturer

15,000 staples. Each package contains three refill staple cartridges. A staple cartridge contains 5,000 staples.

Outstanding results page after page, year after year.

Short summary description Lexmark 12L0252 printer kit:
This short summary of the Lexmark 12L0252 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 12L0252, W810, W820, x820e, X83xe, 3 pc(s), 20.8 oz (590 g), 2.12 x 2.16 x 6.06" (53.8 x 54.9 x 153.9 mm)

Long summary description Lexmark 12L0252 printer kit:
This is an auto-generated long summary of Lexmark 12L0252 printer kit based on the first three specs of the first five spec groups.

Lexmark 12L0252. Compatibility: W810, W820, x820e, X83xe. Quantity per pack: 3 pc(s), Package weight: 20.8 oz (590 g). Package dimensions (WxDxH): 2.12 x 2.16 x 6.06" (53.8 x 54.9 x 153.9 mm)

Features
Compatibility
W810, W820, x820e, X83xe
Packaging data
Quantity per pack
3 pc(s)
Packaging data
Package weight
20.8 oz (590 g)
Other features
Package dimensions (WxDxH)
2.12 x 2.16 x 6.06" (53.8 x 54.9 x 153.9 mm)
Country Distributor
Polska 1 distributor(s)