location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 1021091 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1021091
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1021091 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646050692 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2018 16:01:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark 1021091 printer kit :
The short editorial description of Lexmark 1021091 printer kit

Parallel 1284-B Interface Card
More>>>
Lexmark 1021091 printer kit:
The official marketing text of Lexmark 1021091 printer kit as supplied by the manufacturer

Connect Easily

Because Quality Matters

Short summary description Lexmark 1021091 printer kit:
This short summary of the Lexmark 1021091 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 1021091, Lexmark C920 Lexmark C920n Lexmark C920dn Lexmark C920dtn Lexmark C760 Lexmark C760n Lexmark..., 15.9 oz (450 g), 5.98 x 8.74 x 1.26" (152 x 222 x 32 mm)

Long summary description Lexmark 1021091 printer kit:
This is an auto-generated long summary of Lexmark 1021091 printer kit based on the first three specs of the first five spec groups.

Lexmark 1021091. Compatibility: Lexmark C920 Lexmark C920n Lexmark C920dn Lexmark C920dtn Lexmark C760 Lexmark C760n Lexmark.... Package weight: 15.9 oz (450 g). Package dimensions (WxDxH): 5.98 x 8.74 x 1.26" (152 x 222 x 32 mm)

Features
Compatibility
Lexmark C920 Lexmark C920n Lexmark C920dn Lexmark C920dtn Lexmark C760 Lexmark C760n Lexmark C760dn Lexmark C760dtn Lexmark C762 Lexmark C762n Lexmark C762dn Lexmark C762dtn Lexmark C510 Lexmark C510n Lexmark C510dtn Lexmark C524n Lexmark C524dn Lexmark C524dtn Lexmark C770n Lexmark C770dn Lexmark C770dtn Lexmark C772n Lexmark C772dn Lexmark C772dtn Lexmark C534n Lexmark C534dn Lexmark C534dtn Lexmark C780n Lexmark C935dtn Lexmark C782n Lexmark C780dn Lexmark C782dn Lexmark C780dtn Lexmark C782dtn Lexmark C935dn Lexmark C935hdn Lexmark C935dttn Lexmark T630 Lexmark W840 Lexmark W840n Lexmark W840dn Lexmark T640 Lexmark T640n Lexmark T642 Lexmark T642n Lexmark T644 Lexmark T644n Lexmark T640tn Lexmark T642tn Lexmark T644tn Lexmark T640dtn Lexmark T642dtn Lexmark T644dtn Lexmark T640dn Lexmark T630n Lexmark T630dn Lexmark T632 Lexmark T632n Lexmark T632dn Lexmark T632dtn Lexmark T632dtnf Lexmark T634 Lexmark T634n Lexmark T634tn Lexmark T634dn Lexmark T630n VE Laser Printer Lexmark T634dtn Lexmark T634dtnf Lexmark X632e Lexmark X854e Lexmark X646e Lexmark X852e Lexmark X850e Lexmark X646dte Lexmark X644e Lexmark X642e Lexmark X850e VE4 Lexmark X850e VE3 Lexmark X762e Lexmark X945e Lexmark X940e
Packaging data
Package weight
15.9 oz (450 g)
Other features
Package dimensions (WxDxH)
5.98 x 8.74 x 1.26" (152 x 222 x 32 mm)
Country Distributor
United Kingdom 1 distributor(s)