location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 1021209 printer memory 64 MB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1021209
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1021209 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646050722 show
Category:
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
Printer Memory Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark 1021209 printer memory 64 MB :
The short editorial description of Lexmark 1021209 printer memory 64 MB

64MB printer flash card
More>>>
Lexmark 1021209 printer memory 64 MB:
The official marketing text of Lexmark 1021209 printer memory 64 MB as supplied by the manufacturer

Get the Memory You Need

This flash card is used to store forms, fonts or macros.

Short summary description Lexmark 1021209 printer memory 64 MB:
This short summary of the Lexmark 1021209 printer memory 64 MB data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 1021209, 64 MB, 1 pc(s), 15.9 oz (450 g), 8.66 x 6.02 x 1.57" (220 x 153 x 40 mm)

Long summary description Lexmark 1021209 printer memory 64 MB:
This is an auto-generated long summary of Lexmark 1021209 printer memory 64 MB based on the first three specs of the first five spec groups.

Lexmark 1021209. Capacity: 64 MB. Quantity per pack: 1 pc(s), Package weight: 15.9 oz (450 g), Package dimensions (WxDxH): 8.66 x 6.02 x 1.57" (220 x 153 x 40 mm)

Features
Capacity *
64 MB
Packaging data
Quantity per pack
1 pc(s)
Package weight
15.9 oz (450 g)
Package dimensions (WxDxH)
8.66 x 6.02 x 1.57" (220 x 153 x 40 mm)
Country Distributor
United Kingdom 1 distributor(s)