Lexmark logo

Lexmark C92035X printer roller 14000 pages

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98401
Info modified on:
01 Mar 2019, 21:13:47
Long product name Lexmark C92035X printer roller 14000 pages:

C910, C912, C920 Oil Coating Roller, 15K

Lexmark C92035X printer roller 14000 pages:

Yield: For Lexmark C920: Up to 15,000 pages. For Lexmark C910 and C912: Up to 14,000 pages. Actual number of pages will vary depending on individual customer usage. This item ships with the Black Photodeveloper. It is also available as a separate supply item.

- Actual number of pages will vary depending on individual customer usage.
- This item ships with the Black Toner Cartridge. It is also available as a separate supply item.

Short summary description Lexmark C92035X printer roller 14000 pages:

Lexmark C92035X, 14000 pages, Laser, 21 x 4.1 x 4.5" (533.4 x 104.1 x 114.3 mm), China, 25.1 oz (712.1 g)

Long summary description Lexmark C92035X printer roller 14000 pages:

Lexmark C92035X. Page yield: 14000 pages, Print technology: Laser, Package dimensions (WxDxH): 21 x 4.1 x 4.5" (533.4 x 104.1 x 114.3 mm). Package weight: 25.1 oz (712.1 g)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.