Samsung logo

Samsung SM245B 24" LCD Monitor Black computer monitor 24" 1920 x 1200 pixels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
325231
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years
Long product name Samsung SM245B 24" LCD Monitor Black computer monitor 24" 1920 x 1200 pixels:

SyncMaster 245B

Samsung SM245B 24" LCD Monitor Black computer monitor 24" 1920 x 1200 pixels:

Large screen desktop monitor for multi-document viewing

- 24" TFT Display
- 1920 x 1200 Resolution
- Up to 160/160(o) Viewing Angle
- 5ms Response Time
- Height adjustable and arm mountable
- Analogue, Digital, Video connections

Large screen displays for professionals who need to see the bigger picture

- High resolution widescreen display enables multidocument viewing
- Create a comfortable viewing position by adjusting the screen position up and down
- Quickly adjust the brightness levels to suit content types
- Perfect the image using one touch auto set-up button
- Optional integrated speakers

Short summary description Samsung SM245B 24" LCD Monitor Black computer monitor 24" 1920 x 1200 pixels:

Samsung SM245B 24" LCD Monitor Black, 24", 1920 x 1200 pixels, 5 ms, Black

Long summary description Samsung SM245B 24" LCD Monitor Black computer monitor 24" 1920 x 1200 pixels:

Samsung SM245B 24" LCD Monitor Black. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.