Whirlpool logo

Whirlpool 20RU D3L side-by-side refrigerator Freestanding 520 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122013
Info modified on:
23 Oct 2019, 15:24:07
Long product name Whirlpool 20RU D3L side-by-side refrigerator Freestanding 520 L Silver:

20RU D3L, Class A, 545 L, Water

Whirlpool 20RU D3L side-by-side refrigerator Freestanding 520 L Silver:

6th Sense Technology:
Whirlpools unique 6th sense technology uses intelligent sensors to constantly adjust to temperature changes, sensing, adapting and controlling the temperature to ensure that food looks and tastes fresh.

Clean, fresh water at the touch of a paddle:
The Whirlpool water filter system gives you filtered water by removing much of the chlorine, lead and any rust residue that may be present. It is long lasting, purifying up to 1,500 litres in its lifetime.

Contour Doors with Concealed Hinges:
The doors have a gentle contour shape and deep doors for better storage. The hinges are concealed for a more integrated look.

Total No Frost:
Whirlpools Total No Frost system prevents the build up of ice and eliminates the need for defrosting by circulating chilled air around the storage areas to reduce humidity and prevent the formation of ice. With the Total No Frost system there is no condensation on your food or fridge walls.

Anti-bacterial filter with Microban:
Whirlpool together with Microban, the market leader in anti-bacterial solutions, have developed an anti-bacterial air filtration system. Circulated air in the fridge passes through the filter eliminating potentially harmful bacteria mould and mildew. Filters are easily replaced after 6 months.

Short summary description Whirlpool 20RU D3L side-by-side refrigerator Freestanding 520 L Silver:

Whirlpool 20RU D3L, Freestanding, Silver, 520 L, 45 dB, 545 L, 335 L

Long summary description Whirlpool 20RU D3L side-by-side refrigerator Freestanding 520 L Silver:

Whirlpool 20RU D3L. Appliance placement: Freestanding, Product color: Silver. Total net capacity: 520 L, Noise level: 45 dB, Total gross capacity: 545 L. Fridge net capacity: 335 L, Fridge gross capacity: 340 L. Freezer net capacity: 185 L, Freezing capacity: 12 kg/24h, Star rating: 4*. Annual energy consumption: 537 kWh, Energy usage: 1.47 kWh/24h

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.