location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MS811dtn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS811dtn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40G0450
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646358637 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark MS811dtn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 60 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 275000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1100 sheets Total output capacity: 550 sheets
  • - Internal memory: 512 MB 800 MHz
Guarantee: 1 year
Long product name Lexmark MS811dtn 1200 x 1200 DPI A4 :
The short editorial description of Lexmark MS811dtn 1200 x 1200 DPI A4

Mono, Duplex, 60ppm, 1200x1200dpi, 1200sh, A4/Lgl, USB, Gigabit Ethernet, 2.4'' LCD, 800MHz, 512MB, 58dB(A), 770W, 29.47kg, Grey/White
More>>>
Lexmark MS811dtn 1200 x 1200 DPI A4:
The official marketing text of Lexmark MS811dtn 1200 x 1200 DPI A4 as supplied by the manufacturer

Star Performer. Stellar Finish
The Lexmark MS811dn network-ready laser printer with internal two-sided printing, an 800 MHz dual-core processor, 512MB of memory and 1,200-sheet standard input prints up to 60 ppm.

Faster Processing
Improve your print speeds by taking advantage of up to 2.5 GB of memory, an 800 MHz dual-core processor and Gigabit Ethernet.

Reliable High Performance
Print up to 30,000 pages per month. Plus, enjoy fewer maintenance hassles with our state-of-the-art paper handling.

Keep Jobs Moving
With a maximum input capacity of up to 4,400 sheets and an extra high yield toner cartridge, you won’t have to add paper or change cartridges as often.

Spend Less Time Waiting
Print up to 60 pages per minute, and produce your first page in as little as 4.4 seconds.

Easy-to-use Displays
The bright 6-cm (2.4-inch) colour display lets you stay on top of your work.

Short summary description Lexmark MS811dtn 1200 x 1200 DPI A4:
This short summary of the Lexmark MS811dtn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MS811dtn, Laser, 1200 x 1200 DPI, A4, 60 ppm, Duplex printing, Network ready

Long summary description Lexmark MS811dtn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark MS811dtn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark MS811dtn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 275000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 60 ppm, Duplex printing. Display: LCD. Network ready. Product color: Gray, White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
60 ppm
Duplex print speed (black, normal quality, A4/US Letter)
36 ppm
Time to first page (black, normal)
4.4 s
Print margins (top, bottom, right, left)
0.165" (4.2 mm)
Features
Maximum duty cycle *
275000 pages per month
Recommended duty cycle
5000 - 30000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PostScript 3, PPDS
Country of origin
China
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4400 sheets
Maximum output capacity
2550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
2
Optional connectivity
Parallel, Serial (RS-232), Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, EAP-TLS, EAP-TTLS, LEAP, MD5, PEAP
Supported network protocols (IPv4)
TCP, UDP, AppleTalk, LPR/LPD, Direct IP, FTP, TFTP, ThinPrint, IPP
Supported network protocols (IPv6)
TCP, UDP, AppleTalk, LPR/LPD, Direct IP, FTP, TFTP, ThinPrint, IPP
Management protocols
HTTP, HTTPs, SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
512 MB
Maximum internal memory
2560 MB
Processor frequency
800 MHz
Sound pressure level (printing)
58 dB
Sound pressure level (quiet mode)
53 dB
Sound power level (standby)
32 dB
Design
Product color *
Gray, White
Display
LCD
Certification
RAL-UZ, CAN/CSA, ICES, BSMI, CNS, VCCI, FCC, UL, IEC, CE, CB, GS (TÜV), SEMKO, C-tick, CCC, CISPIR, EK, ECMA, TED
Power
Power consumption (printing) *
770 W
Power consumption (standby)
4.1 W
Power consumption (off)
0.5 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 114015.7" (0 - 2896 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
65 lbs (29.5 kg)
Dimensions (WxDxH)
16.7 x 20.1 x 20.7" (425 x 510 x 525 mm)
Packaging data
Package weight
77.4 lbs (35.1 kg)
Other features
Mac compatibility
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Networking features
Gigabit Ethernet
Compatible operating systems
Windows XP (32/64bit) Windows Vista (32/64bit) Windows 7 (32/64bit) Mac OS X 10.5, 10.6, 10.7, 10.8 SUSE Linux Enterprise Server 10, 11 SUSE Linux Enterprise Desktop 10, 11 Red Flag Linux Desktop 6.0 Linpus Linux Desktop 9.6 Debian GNU/Linux 5.0, 6.0 Red Hat Enterprise Linux WS 4.0, 5.0, 6.0 Ubuntu Linux 11.04, 11.10, 12.04 openSUSE Linux 11.3, 11.4, 12.1 PCLinuxOS 2011.9 Mint Linux 9, 10, 11, 12 Fedora Linux 14, 15 Unix Sun Solaris SPARC 9, 10 Unix HP-UX 11.11, 11.23, 11.31 Unix Sun Solaris x86 10, 11 Unix IBM AIX 5.3, 6.1, 7.1
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Package dimensions (WxDxH)
24.2 x 21.1 x 30" (615 x 537 x 763 mm)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)