3M logo

3M PF10.1W 10.1" Laptop

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134105
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
01 Apr 2019
Guarantee:
1 year
Long product name 3M PF10.1W 10.1" Laptop:

Black Privacy Filter for Notebooks PF10.1W

3M PF10.1W 10.1" Laptop:

- PF10.1W fits widescreen netbook computers with a diagonally measured 10.1" viewing screen
- Actual filter dimensions are 5.118" high x 8.704" wide
- Utilizes 3M's microlouver privacy technology so only persons directly in front of the monitor can see the image on screen
- Passersby see only a dark screen making this filter excellent for high traffic areas
- Provides more consistent quality and uniform appearance, thus reducing visual distractions
- Users experience clearer, crisper images on-screen than with competitive filters
- Reversible for either glossy or matte screen finish; reduces glare when used with the matte side facing you
- Helps to protect your LCD panel from scratches and abrasions
- Easy on easy off attachment system.

Short summary description 3M PF10.1W 10.1" Laptop:

3M PF10.1W, 10.1", 16:9, Laptop

Long summary description 3M PF10.1W 10.1" Laptop:

3M PF10.1W. Maximum screen size: 10.1". Aspect ratio: 16:9. Suitable for: Laptop

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.