location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VC160A video signal converter 1600 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC160A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC160A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792003172 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:36
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VC160A video signal converter 1600 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Converts analog VGA signals to DVI output
  • - Multiplatform support – Windows and Mac
  • - No software required – eliminates incompatibility and installation issues
  • - Compact and lightweight
  • - Supports dual power sources – VGA port or power adapter (in case the VGA port cannot provide sufficient power)
  • - Superior video quality – up to 1080P (HDTV) or 1920x1200 (PC)
  • - Automatically detects video input signals (indicated by LED)
  • - Smart Video Display – Image quality is optimized based on the available resolution of the output device
  • - Screen Position Button – screen position can be adjusted and restored for each output resolution
Long product name ATEN VC160A video signal converter 1600 x 1200 pixels :
The short editorial description of ATEN VC160A video signal converter 1600 x 1200 pixels

VGA to DVI Converter
More>>>
ATEN VC160A video signal converter 1600 x 1200 pixels:
The official marketing text of ATEN VC160A video signal converter 1600 x 1200 pixels as supplied by the manufacturer

The VC160A is a VGA-to-DVI Converter that lets you view VGA source data in DVI output display. It uses dual power
sources – from the VGA port and a power adapter. The VC160A is compact, flexible and convenient to install – with no software required. It supports a wide range of resolutions for a more enjoyable quality video experience.

Short summary description ATEN VC160A video signal converter 1600 x 1200 pixels:
This short summary of the ATEN VC160A video signal converter 1600 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VC160A, Black, 1600 x 1200 pixels, 1080p, VGA, DVI-D, 0 - 50 °C

Long summary description ATEN VC160A video signal converter 1600 x 1200 pixels:
This is an auto-generated long summary of ATEN VC160A video signal converter 1600 x 1200 pixels based on the first three specs of the first five spec groups.

ATEN VC160A. Product color: Black. Maximum video resolution: 1600 x 1200 pixels, Supported video modes: 1080p. Host interface: VGA, Output interface: DVI-D. Width: 3.07" (78 mm), Depth: 3.11" (79 mm), Height: 0.957" (24.3 mm). Supported resolutions: 1920x1200

Features
Plug and Play
Yes
Product color
Black
Video
Maximum video resolution *
1600 x 1200 pixels
Supported video modes
1080p
Ports & interfaces
Host interface *
VGA
Output interface *
DVI-D
Power
USB powered
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
3.07" (78 mm)
Depth
3.11" (79 mm)
Height
0.957" (24.3 mm)
Weight
5.29 oz (150 g)
Other features
Supported resolutions
1920x1200
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)