Logitech logo

Logitech Professional Presenter R700 wireless presenter RF Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224521
Info modified on:
23 Apr 2024, 07:43:54
Guarantee:
1 year
Long product name Logitech Professional Presenter R700 wireless presenter RF Black:

Professional Presenter R700, 2xAAA, 30m, USB, Windows Vista/7/8/10/RT

Logitech Professional Presenter R700 wireless presenter RF Black:

Brilliant red laser pointer
Your audience will see exactly where you point.

LCD display
Keep track of time, battery, and wireless reception with a glance or with silent, vibrating alerts. You remain focused on your presentation, not the clock.

Up to 100-foot (30-meter) range
You’ll enjoy the freedom to move around the room and mingle with your audience for greater impact. A reception-level indicator ensures you don’t wander too far.

Intuitive slideshow controls
Buttons are easy to find by touch. And the smooth contours feel great in your hand. You’ll be in control from the first slide to the last.

Plug-and-play wireless receiver
There’s no software to install. Just plug the receiver into a USB port to begin. And when the show is over, you can store the receiver in the presenter.

Short summary description Logitech Professional Presenter R700 wireless presenter RF Black:

Logitech Professional Presenter R700, RF, USB, 1181.1" (30 m), Black

Long summary description Logitech Professional Presenter R700 wireless presenter RF Black:

Logitech Professional Presenter R700. Wireless receiver interface: USB, Wireless technology: RF, Receiver type: Mini receiver. Product color: Black, Presenter functions: Laser pointer, Laser pointer color: Red. Battery type: AAA. Windows operating systems supported: Windows 10, Windows 11. Package width: 1.63" (41.3 mm), Package depth: 6.68" (169.7 mm), Package height: 8.79" (223.3 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.