location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CS510de Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS510de
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28E0070
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark CS510de Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 85000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 512 MB 800 MHz
More>>>
Short summary description Lexmark CS510de Color 1200 x 1200 DPI A4:
This short summary of the Lexmark CS510de Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CS510de, Laser, Color, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing

Long summary description Lexmark CS510de Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark CS510de Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark CS510de. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 85000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Display: LCD. Network ready

Printing
Resolution color
1200 x 1200 DPI
Print speed (color, normal quality, A4/US Letter)
30 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
10 s
Features
Maximum duty cycle *
85000 pages per month
Recommended duty cycle
1500 - 7000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
Microsoft XPS, PCL 5c, PCL 6, PDF 1.7, PostScript 3, PPDS
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Maximum number of input trays
4
Maximum input capacity
1450 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs, SNMP v1, SNMP V2c, SNMP v3, WINS, IGMP, APIPA, DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
512 MB
Maximum internal memory
2560 MB
Performance
Processor frequency
800 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (quiet mode)
46 dB
Design
Display
LCD
Certification
CSA, ICES, BSMI, FCC, UL, EN, IEC, CE, CCC, CISPIR
Power
Power consumption (printing) *
580 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 114015.7" (0 - 2896 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
46.1 lbs (20.9 kg)
Dimensions (WxDxH)
17.4 x 16 x 12" (442 x 407 x 306 mm)
Packaging data
Package weight
53.6 lbs (24.3 kg)
Logistics data
Harmonized System (HS) code
84433210
Other features
Networking features
Gigabit Ethernet
Compatible operating systems
Mac OS X 10.5, 10.6, 10.7, 10.8 Windows XP (32/64-bit) Windows Server 2003 (32/64-bit) Windows Vista (32/64-bit) Windows Server 2008 (32/64-bit) Windows 7 (32/64-bit) Windows Server 2008 R2 Windows 8 (32/64-bit) Windows Server 2012 Novell NetWare 6.5 Open Enterprise Server Novell NetWare 5.1 SP6+, 6.0 SP3+ Novell Open Enterprise Server SUSE Linux Enterprise Server 10, 11 SUSE Linux Enterprise Desktop 10, 11 Red Flag Linux Desktop 6.0 ​​Linpus Linux Desktop 9.6 Debian GNU / Linux 5.0, 6.0 Red Hat Enterprise Linux WS 4.0, 5.0, 6.0 Ubuntu 11.04, 11.10, 12.04 openSUSE 11.3, 11.4 , 12.1 PCLinuxOS 2011.9 Mint 9, 10, 11, 12 Fedora 14, 15 Sun Solaris SPARC 9, 10 HP-UX 11.11, 11.23, 11.31 Sun Solaris x86 10, 11 IBM AIX 5.3, 6.1, 7.1
Power LED
Yes
Stand-by LED
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Package dimensions (WxDxH)
23.4 x 19.5 x 15.8" (595 x 495 x 402 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:27:30
Uk has collected 2 expert reviews for Lexmark CS510de Colour 1200 x 1200 DPI A4 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2014-06-19 03:27:47
Lexmark's CS510de A4 colour laser is a big step up from the older CS310dn, bringing double the memory, faster print speeds, a colour touchscreen and extended toner options. It ships with 6,000-page K and 4,000-page C, Y and M high-yield cartridges, and r...
Bottom line A no-nonsense A4 colour laser offering fast printing, high quality and low running costs...
83%
Brand Image Article code product Stock Price from
Lexmark CS510de Color 1200 x 1200 DPI A4 Lexmark CS510de Color 1200 x 1200 DPI A4
(show image)
28E0282 CS510de 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)