location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MarkNet 8352 WLAN 150 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MarkNet 8352
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27X0125
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646409421 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Apr 2019 12:44:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark MarkNet 8352 WLAN 150 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB WLAN
  • - 150 Mbit/s
  • - Wi-Fi
Long product name Lexmark MarkNet 8352 WLAN 150 Mbit/s :
The short editorial description of Lexmark MarkNet 8352 WLAN 150 Mbit/s

MarkNet 8352 - 802.11b/g/n, TCP/IP, WPA2, SNMPv3, USB
More>>>
Lexmark MarkNet 8352 WLAN 150 Mbit/s:
The official marketing text of Lexmark MarkNet 8352 WLAN 150 Mbit/s as supplied by the manufacturer

Freedom
Place assets where they are needed - Printer location is functionally and economically driven, not constrained by existing LAN connections.

Easy Setup
Wired and Wireless Configuration - Configure using a USB cable or without any cables.

Embedded Web Page
The embedded web page allows administrators to flash update printer firmware or access printer settings using a web browser to easily monitor printer status and change default settings.

Network Communications Security
SNMPv3 supports encrypted and authenticated management traffic protecting remote configuration and device status messages.IPSec can be used with both TCP/IP IPv4 and IPv6 networks and provides encryption and authentication of communications at the network layer.

Short summary description Lexmark MarkNet 8352 WLAN 150 Mbit/s:
This short summary of the Lexmark MarkNet 8352 WLAN 150 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MarkNet 8352, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), 150 Mbit/s

Long summary description Lexmark MarkNet 8352 WLAN 150 Mbit/s:
This is an auto-generated long summary of Lexmark MarkNet 8352 WLAN 150 Mbit/s based on the first three specs of the first five spec groups.

Lexmark MarkNet 8352. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
Network
Maximum data transfer rate *
150 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
11, 72, 150 Mbit/s
Security algorithms
WEP, WPA2
Data link protocols
HTTP, FTP, TFTP, IPP, LPR/LPD, IP
Supported network protocols
TCP/IP, IPv6, IPv4, AppleTalk, TCP, UDP
Bandwidth
2.4 GHz
Design
Internal *
No
Country of origin
China
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
7.01" (178 mm)
Depth
7.52" (191 mm)
Height
0.945" (24 mm)
Weight
2.47 oz (70 g)
Other features
Management protocols
HTTPs (SSL/TLS), SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Country Distributor
Portugal 2 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)