location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lanview MO-L-S31123CXL10 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lanview Check ‘Lanview’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MO-L-S31123CXL10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MO-L-S31123CXL10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045482649
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Lanview’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lanview: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:28:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lanview MO-L-S31123CXL10 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - **100% Cisco/Linksys Compatible**
Guarantee: 36 months
Long product name Lanview MO-L-S31123CXL10 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm :
The short editorial description of Lanview MO-L-S31123CXL10 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm

SFP 1.25 Gbps, SMF, 10 km, LC, Compatible with Cisco/Linksys MGBLX1
More>>>
Short summary description Lanview MO-L-S31123CXL10 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:
This short summary of the Lanview MO-L-S31123CXL10 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Lanview MO-L-S31123CXL10, Fiber optic, 1000 Mbit/s, SFP, LC, 393700.8" (10000 m), 1310 nm

Long summary description Lanview MO-L-S31123CXL10 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm:
This is an auto-generated long summary of Lanview MO-L-S31123CXL10 network transceiver module Fiber optic 1000 Mbit/s SFP 1310 nm based on the first three specs of the first five spec groups.

Lanview MO-L-S31123CXL10. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP

Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)