Toshiba logo

Toshiba 42YL985G TV 42" Full HD Smart TV Wi-Fi Black 360 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46247
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Toshiba 42YL985G TV 42" Full HD Smart TV Wi-Fi Black 360 cd/m²:

Toshiba 42YL985G, 42", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Toshiba 42YL985G TV 42" Full HD Smart TV Wi-Fi Black 360 cd/m²:

Toshiba 42YL985G. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Display brightness: 360 cd/m², Response time: 10 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-S, DVB-S2, DVB-T, DVB-T2, ISDB-C. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.