location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DA-70223 interface hub 480 Mbit/s Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DA-70223
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DA-70223 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032318866
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Digitus DA-70223 interface hub 480 Mbit/s Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 7
  • - 480 Mbit/s
  • - Silver, White
Long product name Digitus DA-70223 interface hub 480 Mbit/s Silver, White :
The short editorial description of Digitus DA-70223 interface hub 480 Mbit/s Silver, White

7-Port, USB 2.0, PC / Mac, 480 Mbps
More>>>
Short summary description Digitus DA-70223 interface hub 480 Mbit/s Silver, White:
This short summary of the Digitus DA-70223 interface hub 480 Mbit/s Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DA-70223, USB 2.0, 480 Mbit/s, Silver, White, 3.35" (85 mm), 1.73" (44 mm), 0.551" (14 mm)

Long summary description Digitus DA-70223 interface hub 480 Mbit/s Silver, White:
This is an auto-generated long summary of Digitus DA-70223 interface hub 480 Mbit/s Silver, White based on the first three specs of the first five spec groups.

Digitus DA-70223. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: Silver, White. Width: 3.35" (85 mm), Depth: 1.73" (44 mm), Height: 0.551" (14 mm)

Brand Image Article code product Stock Price from
Digitus

Digitus DA-70222 interface hub 480 Mbit/s Black, Silver
(show image)
DA-70222 USB 2.0 7-Port Hub 0.00
(excl. VAT)
0 (incl. VAT)