location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MS610dte 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS610dte
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35S0570
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark MS610dte 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 47 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 150000 pages per month
  • - Total number of input trays: 2 Total input capacity: 1200 sheets Total output capacity: 250 sheets
  • - Internal memory: 512 MB 800 MHz
Long product name Lexmark MS610dte 1200 x 1200 DPI A4 :
The short editorial description of Lexmark MS610dte 1200 x 1200 DPI A4

Monochrome Laser, 1200 x 1200 dpi, 47 ppm, duplex, Dual Core, 800 MHz, 512 MB, 60 - 120 g/m², LCD touch screen, USB 2.0, Gigabit Ethernet, 1200-sheet, 640 W
More>>>
Lexmark MS610dte 1200 x 1200 DPI A4:
The official marketing text of Lexmark MS610dte 1200 x 1200 DPI A4 as supplied by the manufacturer

The Lexmark MS610dte network-ready laser printer includes a 10.9-cm (4.3-inch) colour touch-screen operator panel, internal two-sided printing, 800MHz dual-core processor, 512MB of standard memory, 1,200-sheet input and a front USB Direct Interface.

Get Work Done Quickly
Print up to 47 pages per minute, plus get your first page in as little as 6.5 seconds.

Streamline Tasks with Ease
Be more productive and efficient with our easy-to-use 10.9-cm (4.3-inch) colour touch screen and customisable apps. Provides access to productivity solutions, too.

Print Complex Documents Fast
Print documents with graphics and images effortlessly with up to 2.5 GB of upgradable memory, powerful 800 MHz dual-core processor and Gigabit Ethernet.

Innovative Toner That Optimises Performance
Get greater system performance with Lexmark's Unison™ Toner, which delivers consistent image quality from first to last print.

Print Anytime and Anywhere
With this system, you can print from desktops as well as mobile devices that can run applications.

Short summary description Lexmark MS610dte 1200 x 1200 DPI A4:
This short summary of the Lexmark MS610dte 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MS610dte, Laser, 1200 x 1200 DPI, A4, 47 ppm, Duplex printing, Network ready

Long summary description Lexmark MS610dte 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark MS610dte 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark MS610dte. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 47 ppm, Duplex printing. Display: LCD. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
47 ppm
Duplex print speed (black, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
150000 pages per month
Recommended duty cycle
3000 - 16000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PostScript 3, PPDS
Country of origin
China
Input & output capacity
Total number of input trays *
2
Total input capacity *
1200 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
3
Optional connectivity
Parallel, Serial (RS-232), Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, EAP-TLS, EAP-TTLS, LEAP, MD5, PEAP
Management protocols
HTTP, HTTPs, SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, APIPA, DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP
Performance
Internal memory *
512 MB
Maximum internal memory
2560 MB
Performance
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (quiet mode)
51 dB
Sound power level (standby)
15 dB
Design
Display
LCD
Certification
Blue Angel, FCC, SEMKO, UL AR, CS
Power
Power consumption (printing) *
640 W
Power consumption (standby)
12 W
Power consumption (off)
0.5 W
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Fedora 14, Fedora 15
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Storage temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Non-operating altitude
0 - 114015.7" (0 - 2896 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
46.1 lbs (20.9 kg)
Dimensions (WxDxH)
15.7 x 15.6 x 16.3" (399 x 396.5 x 414 mm)
Packaging data
Package weight
54 lbs (24.5 kg)
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
Networking features
Gigabit Ethernet
Compatible operating systems
SUSE Linux Enterprise Server 10, 11 SUSE Linux Enterprise Desktop 10, 11 Red Flag Linux Desktop 6.0 Linpus Linux Desktop 9.6 Debian GNU/Linux 5.0, 6.0 Red Hat Enterprise Linux WS 4.0, 5.0, 6.0 Ubuntu 11.04, 11.10, 12.04 openSUSE 11.3, 11.4, 12.1 PCLinuxOS 2011.9 Mint 9, 10, 11, 12 Sun Solaris SPARC 9, 10 HP-UX 11.11, 11.23, 11.31 Sun Solaris x86 10, 11 IBM AIX 5.3, 6.1, 7.1
Package dimensions (WxDxH)
18.8 x 19.3 x 24.1" (477 x 489 x 611 mm)
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:12:20
Uk has collected 4 expert reviews for Lexmark MS610dte 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2015-06-25 07:12:20
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today awarded “Pick” recognition to the most outstanding monochrome models evaluated in the past six months, with honours going to models from Brother, Dell, HP, K...
0%