location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CS410dtn Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS410dtn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28D0120 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646350464 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark CS410dtn Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 32 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 75000 pages per month
  • - Total number of input trays: 3 Total input capacity: 900 sheets Total output capacity: 125 sheets
  • - Internal memory: 256 MB 800 MHz
Long product name Lexmark CS410dtn Color 1200 x 1200 DPI A4 :
The short editorial description of Lexmark CS410dtn Color 1200 x 1200 DPI A4

CS410dtn - 1200 x 1200 DPi, 32 ppm, 800 MHz, RAM 256MB, 24720g, White/Black
More>>>
Lexmark CS410dtn Color 1200 x 1200 DPI A4:
The official marketing text of Lexmark CS410dtn Color 1200 x 1200 DPI A4 as supplied by the manufacturer

Big Features. Small Footprint. Color That’s Right On.
The Lexmark CS410dtn network-ready color laser printer with 2-sided printing and 900-sheet standard input, a 800 MHz dual-core processor and 256MB of standard memory prints at up to 32 ppm black and color.

Print Complex Documents Fast
Print documents with graphics and images effortlessly with 256 MB of upgradable memory and a fast dual-core processor.

Professional Color Matching
Lexmark Named Color Replacement and PANTONE® calibration make it easy to develop a consistent brand image by accurately matching your colors.

High Resolution Graphics
With up to true 1200x1200 dpi resolution, images and graphics stay crisp. Lexmark's Unison™ Toner ensures consistent quality, too.

Super Fast and Quiet Output
Power through projects with print speeds up to 32 pages per minute in black and color–plus produce a 1-page color document in as little as 10 seconds.

Run Jobs without Interruption
This system holds up to 1450 sheets and has larger trays, so you won’t have to refill them as often.

Short summary description Lexmark CS410dtn Color 1200 x 1200 DPI A4:
This short summary of the Lexmark CS410dtn Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CS410dtn, Laser, Color, 1200 x 1200 DPI, A4, 32 ppm, Duplex printing

Long summary description Lexmark CS410dtn Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark CS410dtn Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark CS410dtn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, White

Printing
Print speed (black, draft quality, A4/US Letter)
32 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Duplex print speed (color, normal quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
10 s
Features
Maximum duty cycle *
75000 pages per month
Recommended duty cycle
800 - 6000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
Microsoft XPS, PCL 5c, PCL 6, PDF 1.7, PostScript 3, PPDS
Input & output capacity
Total number of input trays *
3
Total input capacity *
900 sheets
Total output capacity *
125 sheets
Maximum number of input trays
4
Maximum input capacity
1450 sheets
Maximum output capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Paper tray media weight
80 - 75 g/m²
Multi-Purpose Tray media weight
80 - 75 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs, SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
256 MB
Maximum internal memory
2304 MB
Processor frequency
800 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (duplex printing)
52 dB
Sound power level (standby)
16 dB
Design
Product color *
Black, White
Display
LCD
Certification
CAN/CSA, ICES, BSMI, VCCI, US FDA, FCC, IEC, SEMKO, UL AR, CS, TÜV, CISPIR, ECMA, TED
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 114015.7" (0 - 2896 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
54.5 lbs (24.7 kg)
Dimensions (WxDxH)
17.4 x 16.4 x 16.6" (441.9 x 416.5 x 421.6 mm)
Packaging data
Package weight
61.9 lbs (28.1 kg)
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
Networking features
Fast Ethernet
Compatible operating systems
Windows XP Windows Server 2003 Windows XP x64 Windows Server 2003 running Terminal Services Windows Server 2003 x64 Windows Server 2003 x64 running Terminal Services Windows Vista Windows Vista x64 Windows Server 2008 Windows Server 2008 x64 Windows Server 2008 running Terminal Services Windows Server 2008 x64 running Terminal Services Windows 7 Windows 7 x64 Windows Server 2008 R2 Windows Server 2008 R2 running Terminal Services Novell NetWare 6.5 Open Enterprise Server Novell NetWare 5.1(SP 6+) Novell NetWare 6.0(SP 3+) Novell Open Enterprise Server SUSE Linux Enterprise Server SUSE Linux Enterprise Server 10, 11 SUSE Linux Enterprise Desktop 10, 11 Red Flag Linux Desktop 6.0 Linpus Linux Desktop 9.6 Debian GNU/Linux 5.0, 6.0 Red Hat Enterprise Linux WS 4.0, 5.0, 6.0 Ubuntu 11.04, 11.10, 12.04 openSUSE 11.3, 11.4, 12.1 PCLinuxOS 2011.9 Mint 9, 10, 11, 12 Fedora 14, 15 Sun Solaris SPARC 9, 10 HP-UX 11.11, 11.23, 11.31 Sun Solaris x86 10, 11 IBM AIX 5.3, 6.1, 7.1 Windows Server 2003 running Terminal Services with Citrix Presentation Server 3.0, 4.0, 4.5 Windows Server 2003 x64 running Terminal Services with Citrix Presentation Server 4.0 x64, 4.5 x64 Windows Server 2003 and 2003 X64 Edition with Citrix XenApp 5.0 Windows Server 2008 and 2008 X64 Edition with Citrix XenApp 5.0 Windows Server 2008 R2 with Citrix XenApp 6.0, 6.5
Networking standards
IEEE 802.3, IEEE 802.3u
Package dimensions (WxDxH)
24.3 x 20.7 x 23.3" (617.2 x 525.7 x 591.8 mm)
Source Testseek summary Average rating
Reviews
Updated:
2016-01-22 15:06:52
Uk has collected 4 expert reviews for Lexmark CS410dtn Colour 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-01-22 15:06:52
Lexmark rates this printer for a maximum 40,000 pages per month, and it feels quite nicely made. The guides in the 250-sheet paper cassette feel unusually robust and move more smoothly than on many printers, but with A4 paper loaded the cassette protrudes...
Bottom line The Lexmark CS410dn is a good colour laser printer, but its running costs are higher than we’d like...
0%
techadvisor.co.uk
Updated:
2016-01-22 15:06:52
We see plenty of colour printers retailing for under £100, and a good many costing some £400 or £500. However, we haven't seen many recent models hitting the £250-£300 bracket. That, conveniently, is where this rather fine colour laser machine the CS410dn...
Bottom line The running costs do hurt an otherwise very competent printer. The CS410dn does everything well, without excelling for its price range. If you want a sturdy page churner that can also slip to high quality colour for the odd big splash, the Lexmark will se...
80%
techworld.com
Updated:
2016-01-22 15:06:52
We see plenty of colour printers retailing for under £100, and a good many costing some £400 or £500. However, we haven't seen many recent models hitting the £250-£300 bracket. That, conveniently, is where this rather fine colour laser machine the CS410dn...
Bottom line The running costs do hurt an otherwise very competent printer. The CS410dn does everything well, without excelling for its price range. If you want a sturdy page churner that can also slip to high quality colour for the odd big splash, the Lexmark will se...
0%
Country Distributor
Deutschland 1 distributor(s)