location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman C3PB ink cartridge 1 pc(s) Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3PB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3PB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031935455509
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2022
Product end of life date
Bullet Points Greenman C3PB ink cartridge 1 pc(s) Standard Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - Standard Yield
  • - 1 pc(s)
More>>>
Short summary description Greenman C3PB ink cartridge 1 pc(s) Standard Yield Black:
This short summary of the Greenman C3PB ink cartridge 1 pc(s) Standard Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman C3PB, Standard Yield, Black, Pigment-based ink, 1 pc(s)

Long summary description Greenman C3PB ink cartridge 1 pc(s) Standard Yield Black:
This is an auto-generated long summary of Greenman C3PB ink cartridge 1 pc(s) Standard Yield Black based on the first three specs of the first five spec groups.

Greenman C3PB. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Canon BJC-6000
Quantity per pack *
1 pc(s)
Features
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Black
Color
No
Brand Image Article code product Stock Price from
Canon BCI-3EC ink cartridge 1 pc(s) Original Cyan Canon BCI-3EC ink cartridge 1 pc(s) Original Cyan
(show image)
4480A002 BCI-3EC 0.00
(excl. VAT)
0 (incl. VAT)
Canon Cartridge BCI-3E Photo Cyan ink cartridge Original Canon Cartridge BCI-3E Photo Cyan ink cartridge Original
(show image)
4483A207 Cartridge BCI-3E Photo Cyan 0.00
(excl. VAT)
0 (incl. VAT)
Canon Fotocartridge BCI-3EPB refill ink cartridge Original Black Canon Fotocartridge BCI-3EPB refill ink cartridge Original Black
(show image)
CAN22137 Fotocartridge BCI-3EPB refill 0.00
(excl. VAT)
0 (incl. VAT)
Canon Fotocartridge BCI-3EPC refill ink cartridge Original Cyan Canon Fotocartridge BCI-3EPC refill ink cartridge Original Cyan
(show image)
CAN22138 Fotocartridge BCI-3EPC refill 0.00
(excl. VAT)
0 (incl. VAT)
Canon INK TANK BLACK FOR BJC6000 SERIES ink cartridge Original Canon INK TANK BLACK FOR BJC6000 SERIES ink cartridge Original
(show image)
BCI-3E INK TANK BLACK FOR BJC6000 SERIES 0.00
(excl. VAT)
0 (incl. VAT)
Canon INK TANK CYAN FOR BJC6000 SERIES ink cartridge Original Canon INK TANK CYAN FOR BJC6000 SERIES ink cartridge Original
(show image)
BCI-3EC INK TANK CYAN FOR BJC6000 SERIES 0.00
(excl. VAT)
0 (incl. VAT)
Canon Blistered InkCart BCI-3e PBK black SECU ink cartridge Original Canon Blistered InkCart BCI-3e PBK black SECU ink cartridge Original
(show image)
4485A207 Blistered InkCart BCI-3e PBK black SECU 0.00
(excl. VAT)
0 (incl. VAT)
Canon Fotocartridge BCI-3EPC refill blauw ink cartridge Original Cyan Canon Fotocartridge BCI-3EPC refill blauw ink cartridge Original Cyan
(show image)
F472211300 Fotocartridge BCI-3EPC refill blauw 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-3ePBk ink cartridge 1 pc(s) Original Black Canon BCI-3ePBk ink cartridge 1 pc(s) Original Black
(show image)
4485A002 BCI-3ePBk 0.00
(excl. VAT)
0 (incl. VAT)