location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman LX560B toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX560B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX560B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568017590
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Greenman LX560B toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Black
  • - Black toner page yield: 10000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman LX560B toner cartridge 1 pc(s) Black:
This short summary of the Greenman LX560B toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman LX560B, 10000 pages, Black, 1 pc(s)

Long summary description Greenman LX560B toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of Greenman LX560B toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Greenman LX560B. Black toner page yield: 10000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Lexmark X560dn, Lexmark X560n
Quantity per pack *
1 pc(s)
Black toner page yield *
10000 pages
Printing colors *
Black
Brand compatibility *
Lexmark
OEM code
X560H2KG
Weight & dimensions
Weight
2.98 lbs (1.35 kg)
Technical details
Package volume
11643.75 cm³
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
Lexmark X560H2KG toner cartridge 1 pc(s) Original Black Lexmark X560H2KG toner cartridge 1 pc(s) Original Black
(show image)
X560H2KG X560H2KG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X560H2YG toner cartridge 1 pc(s) Original Yellow Lexmark X560H2YG toner cartridge 1 pc(s) Original Yellow
(show image)
X560H2YG X560H2YG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X560 Yellow High Yield Print Cartridge toner cartridge Original Lexmark X560 Yellow High Yield Print Cartridge toner cartridge Original
(show image)
0X560H2YG X560 Yellow High Yield Print Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X560 Black High Yield Print Cartridge toner cartridge Original Lexmark X560 Black High Yield Print Cartridge toner cartridge Original
(show image)
0X560H2KG X560 Black High Yield Print Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X560A2YG toner cartridge 1 pc(s) Original Yellow Lexmark X560A2YG toner cartridge 1 pc(s) Original Yellow
(show image)
X560A2YG X560A2YG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X560A2MG toner cartridge 1 pc(s) Original Magenta Lexmark X560A2MG toner cartridge 1 pc(s) Original Magenta
(show image)
X560A2MG X560A2MG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X560A2CG toner cartridge 1 pc(s) Original Cyan Lexmark X560A2CG toner cartridge 1 pc(s) Original Cyan
(show image)
X560A2CG X560A2CG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X560 Cyan toner cartridge Lexmark X560 Cyan toner cartridge
(show image)
0X560A2CG X560 Toner Cartridge Cyan 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X560 Yellow toner cartridge Lexmark X560 Yellow toner cartridge
(show image)
0X560A2YG X560 Toner Cartridge Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X560 Magenta toner cartridge Lexmark X560 Magenta toner cartridge
(show image)
0X560A2MG X560 Toner Cartridge Magenta 0.00
(excl. VAT)
0 (incl. VAT)